☰
NTE5921
NTE5921
Active
Description:  DIODE GEN PURP 400V 20A DO4
Manufacturer:  NTE Electronics
Datasheet:   NTE5921 Datasheet
History Price: $12.73000
In Stock: 21120
NTE5921 Specification
Specification
Part No
NTE5921
Category
Diodes - Rectifiers - Single
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
400 V
Current - Average Rectified (Io)
20A
Voltage - Forward (Vf) (Max) @ If
1.23 V @ 63 A
Speed
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
12 mA @ 400 V
Capacitance @ Vr, F
-
Mounting Type
Stud Mount
Package / Case
DO-203AA, DO-4, Stud
Supplier Device Package
DO-4
Operating Temperature - Junction
-65 ℃ ~ 175 ℃
NTE5921 PDF Datasheet
NTE5921 Related Parts
NTE109
NTE109
NTE Electronics
DIODE GEN PURP 100V 40MA DO7
NTE109-5
NTE109-5
NTE Electronics
DIODE GP 100V 40MA DO7 5/PKG
NTE110A
NTE110A
NTE Electronics
DIODE GEN PURP 30V 150MA DO7
NTE112
NTE112
NTE Electronics
DIODE SCHOTTKY 5V 30MA DO35
NTE116
NTE116
NTE Electronics
DIODE GEN PURP 600V 1A DO41
NTE116-10
NTE116-10
NTE Electronics
DIODE GP 600V 1A DO41 10/PKG
NTE116-100
NTE116-100
NTE Electronics
DIODE GP 600V 1A DO41 100/PKG
NTE117
NTE117
NTE Electronics
DIODE GEN PURP 600V 750MA DO26
NTE120
NTE120
NTE Electronics
DIODE GEN PURP 10V 65MA 7SIP
NTE125
NTE125
NTE Electronics
DIODE GEN PURP 1KV 1A DO41
NTE125-1
NTE125-1
NTE Electronics
DIODE GEN PURP 1KV 1A DO41
NTE125-10
NTE125-10
NTE Electronics
DIODE GP 1KV 1A DO41 10/PKG
NTE5921 Compare Parts
  • NTE5921 vs NTE648
  • NTE5921 vs NTE642
  • NTE5921 vs NTE641
  • NTE5921 vs NTE640
  • NTE5921 vs NTE639
  • NTE5921 vs NTE638
  • NTE5921 vs NTE637
  • NTE5921 vs NTE6369
  • NTE5921 vs NTE6368
  • NTE5921 vs NTE6365
  • NTE5921 vs NTE6364
  • NTE5921 vs NTE6363
  • NTE5921 vs NTE6362
  • NTE5921 vs NTE636
  • NTE5921 vs NTE6359
  • NTE5921 vs NTE6358
  • NTE5921 vs NTE6357
  • NTE5921 vs NTE6356
  • NTE5921 vs NTE6355
  • NTE5921 vs NTE6354
  • NTE5921 vs NTE635
  • NTE5921 vs NTE634
  • NTE5921 vs NTE633
  • NTE5921 vs NTE631
  • NTE5921 vs NTE626
  • NTE5921 vs NTE625
  • NTE5921 vs NTE6248
  • NTE5921 vs NTE6247
  • NTE5921 vs NTE6246
  • NTE5921 vs NTE622
  • NTE5921 vs NTE621
  • NTE5921 vs NTE620
  • NTE5921 vs NTE619
  • NTE5921 vs NTE6165
  • NTE5921 vs NTE6164
  • NTE5921 vs NTE6163
  • NTE5921 vs NTE6162
  • NTE5921 vs NTE6159
  • NTE5921 vs NTE6158
  • NTE5921 vs NTE6157
  • Customer Reviews
    4.95 out of 5.00 stars from 130 customer reviews from all over the world
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase