NTE392
NTE392
Active
Description:  TRANS NPN 100V 25A TO3PN
Manufacturer:  NTE Electronics
Datasheet:   NTE392 Datasheet
History Price: $5.12000
In Stock: 24700
NTE392 Specification
Specification
Part No
NTE392
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN
Current - Collector (Ic) (Max)
25 A
Voltage - Collector Emitter Breakdown (Max)
100 V
Vce Saturation (Max) @ Ib, Ic
4V @ 5A, 25A
Current - Collector Cutoff (Max)
1mA
DC Current Gain (hFE) (Min) @ Ic, Vce
25 @ 1.5A, 4V
Power - Max
125 W
Frequency - Transition
3MHz
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-3P-3, SC-65-3
Supplier Device Package
TO-3PN
NTE392 PDF Datasheet
NTE392 Related Parts
NTE100
NTE100
NTE Electronics
TRANS PNP 24V 0.1A TO5
NTE101
NTE101
NTE Electronics
TRANS NPN 25V 0.3A TO5
NTE102
NTE102
NTE Electronics
TRANS PNP 24V 0.15A TO5
NTE102A
NTE102A
NTE Electronics
TRANS PNP 1A TO1
NTE103
NTE103
NTE Electronics
TRANS NPN 24V 0.15A TO204AA
NTE103A
NTE103A
NTE Electronics
TRANS NPN 1A TO1
NTE104
NTE104
NTE Electronics
TRANS PNP 35V 10A TO3
NTE104MP
NTE104MP
NTE Electronics
TRANS PNP 35V 10A TO3
NTE105
NTE105
NTE Electronics
TRANS PNP 40V TO36
NTE11
NTE11
NTE Electronics
TRANS NPN 20V 5A TO92
NTE121
NTE121
NTE Electronics
TRANS PNP 45V 10A TO3
NTE121MP
NTE121MP
NTE Electronics
TRANS PNP 45V 10A TO3
NTE392 Compare Parts
  • NTE392 vs NTE98
  • NTE392 vs NTE97
  • NTE392 vs NTE96
  • NTE392 vs NTE95
  • NTE392 vs NTE94
  • NTE392 vs NTE93
  • NTE392 vs NTE89
  • NTE392 vs NTE88MP
  • NTE392 vs NTE88MCP
  • NTE392 vs NTE88
  • NTE392 vs NTE87MP
  • NTE392 vs NTE87
  • NTE392 vs NTE85
  • NTE392 vs NTE81
  • NTE392 vs NTE75
  • NTE392 vs NTE74
  • NTE392 vs NTE72
  • NTE392 vs NTE70
  • NTE392 vs NTE68MCP
  • NTE392 vs NTE68
  • NTE392 vs NTE62
  • NTE392 vs NTE61MP
  • NTE392 vs NTE61MCP
  • NTE392 vs NTE61
  • NTE392 vs NTE60MP
  • NTE392 vs NTE60
  • NTE392 vs NTE59
  • NTE392 vs NTE58
  • NTE392 vs NTE53
  • NTE392 vs NTE52
  • NTE392 vs NTE51
  • NTE392 vs NTE48
  • NTE392 vs NTE47
  • NTE392 vs NTE46
  • NTE392 vs NTE399
  • NTE392 vs NTE398
  • NTE392 vs NTE397
  • NTE392 vs NTE396
  • NTE392 vs NTE394
  • NTE392 vs NTE393
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you