2N657S
2N657S
Active
Description:  POWER BJT
Manufacturer:  Microchip Technology
Datasheet:   2N657S Datasheet
History Price: $38.83500
In Stock: 12800
2N657S Specification
Specification
Part No
2N657S
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN
Current - Collector (Ic) (Max)
-
Voltage - Collector Emitter Breakdown (Max)
40 V
Vce Saturation (Max) @ Ib, Ic
1.5V @ 15mA, 150mA
Current - Collector Cutoff (Max)
10μA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
40 @ 150mA, 10V
Power - Max
600 mW
Frequency - Transition
-
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-205AA, TO-5-3 Metal Can
Supplier Device Package
TO-5AA
2N657S Related Parts
2N6032
2N6032
Harris Corporation
TRANS NPN 90V 50A TO204AE
2N6033
2N6033
Harris Corporation
TRANS NPN 120V 40A TO204AE
2N6034
2N6034
onsemi
TRANS PNP DARL 40V 4A TO126
2N6034G
2N6034G
onsemi
TRANS PNP DARL 40V 4A TO126
2N6035G
2N6035G
onsemi
TRANS PNP DARL 60V 4A TO126
2N6036
2N6036
NTE Electronics
TRANS PNP DARL 80V 4A TO126
2N6036
2N6036
STMicroelectronics
TRANS PNP DARL 80V 4A SOT32
2N6036
2N6036
onsemi
TRANS PNP DARL 80V 4A TO126
2N6036-AP
2N6036-AP
Micro Commercial Components
TRANS PNP DARL 80V 4A TO126
2N6036G
2N6036G
onsemi
TRANS PNP DARL 80V 4A TO126
2N6038
2N6038
onsemi
TRANS NPN DARL 60V 4A TO126
2N6038G
2N6038G
onsemi
TRANS NPN DARL 60V 4A TO126
2N657S Description

## Overview of Microchip Technology 2N657S

The 2N657S is a high-voltage, NPN silicon bipolar junction transistor (BJT) designed for power switching and general-purpose amplification applications. Manufactured by Microchip Technology, it is widely used in industrial, consumer, and power electronics applications where high-voltage handling, reliable switching, and moderate current capability are required. Its robust construction, combined with high voltage and power ratings, makes it ideal for applications in relay drivers, motor controllers, high-voltage amplifiers, and switching power supplies.

## Key Features

* Device Type: NPN Bipolar Junction Transistor (BJT)
* High Voltage Operation: Designed to operate in circuits with high collector-emitter voltage demands.
* Package Type: TO-66 metal can package ensures excellent thermal performance and mechanical robustness.
* Versatile Usage: Suitable for both switching and linear amplification applications in industrial and consumer circuits.

## Electrical Characteristics

* Collector-Emitter Voltage (Vceo): 250 V maximum, enabling operation in high-voltage circuits safely without breakdown.
* Collector-Base Voltage (Vcbo): 300 V maximum, providing an additional margin for high-voltage circuit design.
* Emitter-Base Voltage (Vebo): 5 V maximum, ensuring safe operation of the base-emitter junction.
* Collector Current (Ic): Maximum continuous collector current of 8 A, supporting moderate to high-current loads.
* Power Dissipation (Ptot): Maximum of 50 W at 25°C with appropriate heat sinking, allowing use in power regulation and switching applications.
* Current Gain (hFE): DC current gain typically ranges from 20 to 70 depending on operating conditions, suitable for amplification and switching requirements.
* Transition Frequency (fT): Approximately 2 MHz, adequate for low- to medium-frequency switching and analog amplification.
* Operating Temperature Range: -65°C to +200°C junction temperature, suitable for harsh environmental conditions including industrial and automotive applications.

## Physical and Mechanical Characteristics

* Package: TO-66 metal can, which provides superior thermal conduction and mechanical strength compared to standard plastic packages.
* Lead Configuration: Standard NPN pinout with emitter, base, and collector leads for straightforward circuit integration.
* Thermal Resistance: Junction-to-ambient thermal resistance is low due to the metal package, enabling efficient heat dissipation with appropriate heatsinking.

## Applications

* High-Voltage Switching: Suitable for switching high-voltage loads such as relays, lamps, solenoids, and industrial actuators.
* Power Amplification: Can be used in medium-power linear amplifiers, audio amplifiers, and signal conditioning circuits.
* Motor Control: Capable of driving small to medium motors in control circuits, including industrial automation and robotics.
* Power Supplies: Applicable in linear regulators, voltage control circuits, and discrete power supply stages.
* Industrial and Automotive Electronics: Its wide voltage and temperature ratings allow reliable operation in automotive control modules, industrial automation systems, and high-voltage electronics.

## Advantages

* High Voltage Capability: Collector-emitter voltage up to 250 V allows operation in demanding circuits with significant voltage requirements.
* High Power Dissipation: Capable of handling up to 50 W with adequate heatsinking, making it suitable for moderate power applications.
* Robust Thermal Performance: TO-66 metal package ensures effective heat dissipation and reliability in high-temperature environments.
* Wide Operating Temperature: Junction temperature up to 200°C supports industrial, automotive, and harsh-environment applications.
* Versatile Functionality: Can function as both a switch and amplifier, offering flexibility in analog and power electronics designs.

## Conclusion

The Microchip Technology 2N657S is a high-voltage NPN BJT suitable for power switching and general-purpose amplification. With a maximum collector-emitter voltage of 250 V, collector current of 8 A, power dissipation up to 50 W, and a current gain range of 20 to 70, it is ideal for industrial, automotive, and general electronics applications. Its TO-66 metal can package ensures robust thermal management and mechanical reliability. The 2N657S provides a versatile, durable, and high-performance solution for circuits requiring high voltage handling, moderate current operation, and reliable switching or amplification.
2N657S Compare Parts
  • 2N657S vs 2N697A PBFREE
  • 2N657S vs 2N697
  • 2N657S vs 2N696
  • 2N657S vs 2N6773
  • 2N657S vs 2N6772
  • 2N657S vs 2N6771
  • 2N657S vs 2N6752
  • 2N657S vs 2N6751
  • 2N657S vs 2N6739
  • 2N657S vs 2N6730
  • 2N657S vs 2N6728
  • 2N657S vs 2N6727
  • 2N657S vs 2N6725
  • 2N657S vs 2N6718-BP
  • 2N657S vs 2N6718-AP
  • 2N657S vs 2N6715
  • 2N657S vs 2N6714
  • 2N657S vs 2N6678
  • 2N657S vs 2N6677
  • 2N657S vs 2N6676
  • 2N657S vs 2N6675
  • 2N657S vs 2N6674
  • 2N657S vs 2N6673
  • 2N657S vs 2N6672
  • 2N657S vs 2N6671
  • 2N657S vs 2N6668 TIN/LEAD
  • 2N657S vs 2N6668
  • 2N657S vs 2N6668
  • 2N657S vs 2N6667G
  • 2N657S vs 2N6667
  • 2N657S vs 2N6667
  • 2N657S vs 2N6666
  • 2N657S vs 2N6650
  • 2N657S vs 2N6649
  • 2N657S vs 2N6648
  • 2N657S vs 2N6648
  • 2N657S vs 2N6609 PBFREE
  • 2N657S vs 2N6609
  • 2N657S vs 2N6609
  • 2N657S vs 2N656S
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price