1N5289UR-1
1N5289UR-1
Active
Description:  CURRENT REGULATOR DIODE
Manufacturer:  Microchip Technology
Datasheet:   1N5289UR-1 Datasheet
History Price: $20.98500
In Stock: 25100
1N5289UR-1 Specification
Specification
Part No
1N5289UR-1
Category
Current Regulation - Diodes, Transistors
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Anode - Cathode (Vak)(Max)
100V
Regulator Current (Max)
473μA
Voltage - Limiting (Max)
1.05V
Power - Max
500mW
Applications
-
Operating Temperature
-65 ℃ ~ 175 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
DO-213AB, MELF (Glass)
Supplier Device Package
DO-213AB (MELF, LL41)
1N5289UR-1 Related Parts
1N5283
1N5283
Microchip Technology
ZENER DIODE
1N5283
1N5283
Solid State
SILICON CURRENT LIMITING DIODE
1N5283-1/TR
1N5283-1/TR
Microchip Technology
CURRENT REGULATOR
1N5283/TR
1N5283/TR
Microchip Technology
CURRENT REGULATOR
1N5283UR-1
1N5283UR-1
Microchip Technology
CURRENT REGULATOR DIODE
1N5283UR-1/TR
1N5283UR-1/TR
Microchip Technology
CURRENT REGULATOR
1N5284
1N5284
Solid State
FED .24 MA DO35
1N5284UR-1
1N5284UR-1
Microchip Technology
CURRENT REGULATOR DIODE
1N5284UR-1/TR
1N5284UR-1/TR
Microchip Technology
CURRENT REGULATOR
1N5285
1N5285
Solid State
FED .27 MA DO35
1N5285UR-1
1N5285UR-1
Microchip Technology
CURRENT REGULATOR DIODE
1N5286
1N5286
Solid State
SILICON CURRENT LIMITING DIODE
1N5289UR-1 Compare Parts
  • 1N5289UR-1 vs 1N5314UR-1
  • 1N5289UR-1 vs 1N5314/TR
  • 1N5289UR-1 vs 1N5314
  • 1N5289UR-1 vs 1N5314
  • 1N5289UR-1 vs 1N5313UR-1
  • 1N5289UR-1 vs 1N5313-1E3/TR
  • 1N5289UR-1 vs 1N5313-1E3
  • 1N5289UR-1 vs 1N5313-1/TR
  • 1N5289UR-1 vs 1N5313
  • 1N5289UR-1 vs 1N5312UR-1E3
  • 1N5289UR-1 vs 1N5312UR-1/TR
  • 1N5289UR-1 vs 1N5312UR-1
  • 1N5289UR-1 vs 1N5312
  • 1N5289UR-1 vs 1N5311UR-1/TR
  • 1N5289UR-1 vs 1N5311UR-1
  • 1N5289UR-1 vs 1N5311
  • 1N5289UR-1 vs 1N5310UR-1/TR
  • 1N5289UR-1 vs 1N5310UR-1
  • 1N5289UR-1 vs 1N5310
  • 1N5289UR-1 vs 1N5309UR-1/TR
  • 1N5289UR-1 vs 1N5309UR-1
  • 1N5289UR-1 vs 1N5309/TR
  • 1N5289UR-1 vs 1N5309-1E3/TR
  • 1N5289UR-1 vs 1N5309-1E3
  • 1N5289UR-1 vs 1N5309
  • 1N5289UR-1 vs 1N5308UR-1/TR
  • 1N5289UR-1 vs 1N5308UR-1
  • 1N5289UR-1 vs 1N5308
  • 1N5289UR-1 vs 1N5307UR-1/TR
  • 1N5289UR-1 vs 1N5307UR-1
  • 1N5289UR-1 vs 1N5307/TR
  • 1N5289UR-1 vs 1N5307
  • 1N5289UR-1 vs 1N5306UR-1
  • 1N5289UR-1 vs 1N5306E3/TR
  • 1N5289UR-1 vs 1N5306
  • 1N5289UR-1 vs 1N5305UR-1/TR
  • 1N5289UR-1 vs 1N5305UR-1
  • 1N5289UR-1 vs 1N5305
  • 1N5289UR-1 vs 1N5304UR-1/TR
  • 1N5289UR-1 vs 1N5304UR-1
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you