Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Current Regulation - Diodes, Transistors
/ Microchip Technology 1N5289UR-1
1N5289UR-1
Active
Current Regulation - Diodes, Transistors
Description:
CURRENT REGULATOR DIODE
Manufacturer:
Microchip Technology
Datasheet:
1N5289UR-1 Datasheet
History Price: $20.98500
In Stock: 25100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
1N5289UR-1 vs 1N5305
Part No
1N5289UR-1
1N5305
Category
Current Regulation - Diodes, Transistors
Current Regulation - Diodes, Transistors
Manufacturer
Microchip Technology
Solid State
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Voltage - Anode - Cathode (Vak)(Max)
100V
-
Regulator Current (Max)
473μA
-
Voltage - Limiting (Max)
1.05V
-
Power - Max
500mW
-
Applications
-
-
Operating Temperature
-65 ℃ ~ 175 ℃ (TJ)
-55 ℃ ~ 200 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
DO-213AB, MELF (Glass)
DO-204AH, DO-35, Axial
Supplier Device Package
DO-213AB (MELF, LL41)
DO-35