1N5289UR-1
1N5289UR-1
Active
Description:  CURRENT REGULATOR DIODE
Manufacturer:  Microchip Technology
Datasheet:   1N5289UR-1 Datasheet
History Price: $20.98500
In Stock: 25100
1N5289UR-1 vs 1N5313-1E3/TR
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Voltage - Anode - Cathode (Vak)(Max)
100V
100V
Regulator Current (Max)
473μA
4.73mA
Voltage - Limiting (Max)
1.05V
2.75V
Power - Max
500mW
500mW
Applications
-
-
Operating Temperature
-65 ℃ ~ 175 ℃ (TJ)
-65 ℃ ~ 175 ℃ (TJ)
Mounting Type
Surface Mount
Through Hole
Package / Case
DO-213AB, MELF (Glass)
DO-204AH, DO-35, Axial
Supplier Device Package
DO-213AB (MELF, LL41)
DO-35 (DO-204AH)