Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Current Regulation - Diodes, Transistors
/ Microchip Technology 1N5289UR-1
1N5289UR-1
Active
Current Regulation - Diodes, Transistors
Description:
CURRENT REGULATOR DIODE
Manufacturer:
Microchip Technology
Datasheet:
1N5289UR-1 Datasheet
History Price: $20.98500
In Stock: 25100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
1N5289UR-1 vs 1N5305UR-1/TR
Part No
1N5289UR-1
1N5305UR-1/TR
Category
Current Regulation - Diodes, Transistors
Current Regulation - Diodes, Transistors
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Voltage - Anode - Cathode (Vak)(Max)
100V
100V
Regulator Current (Max)
473μA
2.2mA
Voltage - Limiting (Max)
1.05V
1.85V
Power - Max
500mW
500mW
Applications
-
-
Operating Temperature
-65 ℃ ~ 175 ℃ (TJ)
-65 ℃ ~ 175 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
DO-213AB, MELF (Glass)
DO-213AB, MELF (Glass)
Supplier Device Package
DO-213AB (MELF, LL41)
DO-213AB (MELF, LL41)