FR1002-AP
FR1002-AP
Obsolete
Description:  DIODE GEN PURP 100V 10A R-6
Datasheet:   FR1002-AP Datasheet
History Price: Obsolete
In Stock: 16100
FR1002-AP Specification
Specification
Part No
FR1002-AP
Category
Diodes - Rectifiers - Single
Manufacturer
Micro Commercial Components
Series
-
Packaging
Tape & Box (TB)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
100 V
Current - Average Rectified (Io)
10A
Voltage - Forward (Vf) (Max) @ If
-
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
150 ns
Current - Reverse Leakage @ Vr
-
Capacitance @ Vr, F
-
Mounting Type
Through Hole
Package / Case
R-6, Axial
Supplier Device Package
R-6
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
FR1002-AP PDF Datasheet
FR1002-AP Related Parts
FR1001-AP
FR1001-AP
Micro Commercial Components
DIODE GEN PURP 50V 10A R-6
FR1001-BP
FR1001-BP
Micro Commercial Components
DIODE GEN PURP 50V 10A R-6
FR1001-TP
FR1001-TP
Micro Commercial Components
DIODE GEN PURP 50V 10A R-6
FR1001GP-AP
FR1001GP-AP
Micro Commercial Components
DIODE GEN PURP 50V 10A R-6
FR1001GP-TP
FR1001GP-TP
Micro Commercial Components
DIODE GEN PURP 50V 10A R-6
FR1002-TP
FR1002-TP
Micro Commercial Components
DIODE GEN PURP 100V 10A R-6
FR1002GP-AP
FR1002GP-AP
Micro Commercial Components
DIODE GEN PURP 100V 10A R-6
FR1002GP-TP
FR1002GP-TP
Micro Commercial Components
DIODE GEN PURP 100V 10A R-6
FR1003-AP
FR1003-AP
Micro Commercial Components
DIODE GEN PURP 200V 10A R-6
FR1003-TP
FR1003-TP
Micro Commercial Components
DIODE GEN PURP 200V 10A R-6
FR1003GP-AP
FR1003GP-AP
Micro Commercial Components
DIODE GEN PURP 200V 10A R-6
FR1003GP-TP
FR1003GP-TP
Micro Commercial Components
DIODE GEN PURP 200V 10A R-6
FR1002-AP Description
The Micro Commercial Components FR1002-AP is a high-performance Schottky barrier rectifier designed for various applications in power electronics. Schottky diodes are known for their low forward voltage drop and fast switching speeds, making them ideal for use in power supply circuits, rectification, and other applications where efficiency is critical. The FR1002-AP is particularly suitable for use in power management systems, battery chargers, and other electronic devices that require reliable and efficient rectification.

## Overview

The FR1002-AP is a Schottky rectifier that features a low forward voltage drop and high current handling capability. It is designed to operate efficiently in high-frequency applications, making it a popular choice for modern electronic designs. The device is housed in a compact package, allowing for easy integration into various circuit layouts.

## Key Features

1. Type: Schottky Barrier Rectifier
2. Maximum Reverse Voltage (VR): 20V
3. Forward Current (IF): 1A
4. Forward Voltage Drop (VF): Low (typically around 0.45V at 1A)
5. Package Type: DO-214AC (SMB)
6. High Efficiency: Suitable for low-voltage applications
7. Fast Switching Speed: Ideal for high-frequency applications

## Specifications

- Electrical Characteristics:
- Maximum Reverse Voltage (VR): 20V
- Forward Current (IF): 1A
- Forward Voltage Drop (VF):
- Typical: 0.45V at 1A
- Maximum: 0.55V at 1A
- Reverse Leakage Current (IR):
- Maximum: 1 mA at VR = 20V
- Junction Capacitance (CJ): 100 pF (typical at 0V)
- Thermal Resistance (Junction to Ambient): 50°C/W

- Thermal Characteristics:
- Operating Temperature Range: -55°C to +150°C
- Storage Temperature Range: -55°C to +150°C

- Mechanical Characteristics:
- Package Type: DO-214AC (SMB)
- Dimensions:
- Length: 5.2 mm
- Width: 3.2 mm
- Height: 1.5 mm
- Weight: Approximately 0.2 grams

## Functional Description

The FR1002-AP operates by allowing current to flow in one direction while blocking it in the reverse direction. This characteristic is essential for rectification applications, where AC voltage needs to be converted to DC voltage. The Schottky design of the diode allows for a lower forward voltage drop compared to standard diodes, which results in higher efficiency and less heat generation during operation.

The fast switching speed of the FR1002-AP makes it suitable for high-frequency applications, such as switch-mode power supplies (SMPS) and DC-DC converters. Its low reverse leakage current also contributes to improved efficiency, particularly in battery-operated devices where power conservation is critical.

## Applications

The Micro Commercial Components FR1002-AP is suitable for a wide range of applications, including:

- Power Supply Circuits: Used in AC-DC converters and DC-DC converters for efficient rectification.
- Battery Chargers: Ideal for use in battery management systems to ensure efficient charging.
- LED Drivers: Employed in LED lighting applications for rectification and power management.
- Telecommunications Equipment: Used in power supplies for communication devices and networking equipment.

## Conclusion

The Micro Commercial Components FR1002-AP is a reliable and efficient Schottky barrier rectifier that offers excellent performance in various electronic applications. With its low forward voltage drop, high current handling capability, and fast switching speed, it is well-suited for power management and rectification tasks. Its compact DO-214AC package allows for easy integration into modern electronic designs, making it a valuable component for engineers and designers looking to enhance the efficiency and reliability of their products. As the demand for high-performance power solutions continues to grow, the FR1002-AP remains a strong choice for a wide range of applications.
FR1002-AP Compare Parts
  • FR1002-AP vs FR1M-LTP
  • FR1002-AP vs FR1M-AQ
  • FR1002-AP vs FR1M-13-F
  • FR1002-AP vs FR1M-13
  • FR1002-AP vs FR1M
  • FR1002-AP vs FR1K_R1_00001
  • FR1002-AP vs FR1KAFC_R1_00001
  • FR1002-AP vs FR1K-LTP
  • FR1002-AP vs FR1K-13-F
  • FR1002-AP vs FR1K-13
  • FR1002-AP vs FR1K
  • FR1002-AP vs FR1K
  • FR1002-AP vs FR1J_R1_00001
  • FR1002-AP vs FR1JF_R1_00001
  • FR1002-AP vs FR1J-LTP
  • FR1002-AP vs FR1J-13-F
  • FR1002-AP vs FR1J-13
  • FR1002-AP vs FR1J
  • FR1002-AP vs FR1J
  • FR1002-AP vs FR1G_R1_00001
  • FR1002-AP vs FR1GF_R2_00001
  • FR1002-AP vs FR1GAFC_R1_00001
  • FR1002-AP vs FR1G-LTP
  • FR1002-AP vs FR1G-13-F
  • FR1002-AP vs FR1G-13
  • FR1002-AP vs FR1G
  • FR1002-AP vs FR1G
  • FR1002-AP vs FR1D_R1_00001
  • FR1002-AP vs FR1DAFC_R1_00001
  • FR1002-AP vs FR1D-LTP
  • FR1002-AP vs FR1D-13-F
  • FR1002-AP vs FR1D-13
  • FR1002-AP vs FR1D
  • FR1002-AP vs FR1D
  • FR1002-AP vs FR1B_R1_00001
  • FR1002-AP vs FR1BAFC_R1_00001
  • FR1002-AP vs FR1B-LTP
  • FR1002-AP vs FR1B-13-F
  • FR1002-AP vs FR1B-13
  • FR1002-AP vs FR1B
  • Customer Reviews
    4.95 out of 5.00 stars from 117 customer reviews from all over the world
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!