FR1003GP-TP
FR1003GP-TP
Active
Description:  DIODE GEN PURP 200V 10A R-6
Datasheet:   FR1003GP-TP Datasheet
History Price: $0.27200
In Stock: 33800
FR1003GP-TP Specification
Specification
Part No
FR1003GP-TP
Category
Diodes - Rectifiers - Single
Manufacturer
Micro Commercial Components
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
200 V
Current - Average Rectified (Io)
10A
Voltage - Forward (Vf) (Max) @ If
-
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
150 ns
Current - Reverse Leakage @ Vr
-
Capacitance @ Vr, F
-
Mounting Type
Through Hole
Package / Case
R-6, Axial
Supplier Device Package
R-6
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
FR1003GP-TP PDF Datasheet
FR1003GP-TP Related Parts
FR1001-AP
FR1001-AP
Micro Commercial Components
DIODE GEN PURP 50V 10A R-6
FR1001-BP
FR1001-BP
Micro Commercial Components
DIODE GEN PURP 50V 10A R-6
FR1001-TP
FR1001-TP
Micro Commercial Components
DIODE GEN PURP 50V 10A R-6
FR1001GP-AP
FR1001GP-AP
Micro Commercial Components
DIODE GEN PURP 50V 10A R-6
FR1001GP-TP
FR1001GP-TP
Micro Commercial Components
DIODE GEN PURP 50V 10A R-6
FR1002-AP
FR1002-AP
Micro Commercial Components
DIODE GEN PURP 100V 10A R-6
FR1002-TP
FR1002-TP
Micro Commercial Components
DIODE GEN PURP 100V 10A R-6
FR1002GP-AP
FR1002GP-AP
Micro Commercial Components
DIODE GEN PURP 100V 10A R-6
FR1002GP-TP
FR1002GP-TP
Micro Commercial Components
DIODE GEN PURP 100V 10A R-6
FR1003-AP
FR1003-AP
Micro Commercial Components
DIODE GEN PURP 200V 10A R-6
FR1003-TP
FR1003-TP
Micro Commercial Components
DIODE GEN PURP 200V 10A R-6
FR1003GP-AP
FR1003GP-AP
Micro Commercial Components
DIODE GEN PURP 200V 10A R-6
FR1003GP-TP Compare Parts
  • FR1003GP-TP vs FR1M-LTP
  • FR1003GP-TP vs FR1M-AQ
  • FR1003GP-TP vs FR1M-13-F
  • FR1003GP-TP vs FR1M-13
  • FR1003GP-TP vs FR1M
  • FR1003GP-TP vs FR1K_R1_00001
  • FR1003GP-TP vs FR1KAFC_R1_00001
  • FR1003GP-TP vs FR1K-LTP
  • FR1003GP-TP vs FR1K-13-F
  • FR1003GP-TP vs FR1K-13
  • FR1003GP-TP vs FR1K
  • FR1003GP-TP vs FR1K
  • FR1003GP-TP vs FR1J_R1_00001
  • FR1003GP-TP vs FR1JF_R1_00001
  • FR1003GP-TP vs FR1J-LTP
  • FR1003GP-TP vs FR1J-13-F
  • FR1003GP-TP vs FR1J-13
  • FR1003GP-TP vs FR1J
  • FR1003GP-TP vs FR1J
  • FR1003GP-TP vs FR1G_R1_00001
  • FR1003GP-TP vs FR1GF_R2_00001
  • FR1003GP-TP vs FR1GAFC_R1_00001
  • FR1003GP-TP vs FR1G-LTP
  • FR1003GP-TP vs FR1G-13-F
  • FR1003GP-TP vs FR1G-13
  • FR1003GP-TP vs FR1G
  • FR1003GP-TP vs FR1G
  • FR1003GP-TP vs FR1D_R1_00001
  • FR1003GP-TP vs FR1DAFC_R1_00001
  • FR1003GP-TP vs FR1D-LTP
  • FR1003GP-TP vs FR1D-13-F
  • FR1003GP-TP vs FR1D-13
  • FR1003GP-TP vs FR1D
  • FR1003GP-TP vs FR1D
  • FR1003GP-TP vs FR1B_R1_00001
  • FR1003GP-TP vs FR1BAFC_R1_00001
  • FR1003GP-TP vs FR1B-LTP
  • FR1003GP-TP vs FR1B-13-F
  • FR1003GP-TP vs FR1B-13
  • FR1003GP-TP vs FR1B
  • Customer Reviews
    4.95 out of 5.00 stars from 94 customer reviews from all over the world
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!