FR1002-AP
FR1002-AP
Obsolete
Description:  DIODE GEN PURP 100V 10A R-6
Datasheet:   FR1002-AP Datasheet
History Price: Obsolete
In Stock: 16100
FR1002-AP vs FR1B-13
Part No
Series
-
-
Packaging
Tape & Box (TB)
Tape & Reel (TR)
Status
Obsolete
Discontinued
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
100 V
100 V
Current - Average Rectified (Io)
10A
1A
Voltage - Forward (Vf) (Max) @ If
-
1.3 V @ 1 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
150 ns
150 ns
Current - Reverse Leakage @ Vr
-
5 μA @ 100 V
Capacitance @ Vr, F
-
-
Mounting Type
Through Hole
Surface Mount
Package / Case
R-6, Axial
DO-214AA, SMB
Supplier Device Package
R-6
SMB
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
-65 ℃ ~ 175 ℃