2N6718-AP
2N6718-AP
Obsolete
Description:  TRANS NPN 100V 1A TO92
Datasheet:   2N6718-AP Datasheet
History Price: Obsolete
In Stock: 19000
2N6718-AP Specification
Specification
Part No
2N6718-AP
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
Micro Commercial Components
Series
-
Packaging
Tape & Box (TB)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN
Current - Collector (Ic) (Max)
1 A
Voltage - Collector Emitter Breakdown (Max)
100 V
Vce Saturation (Max) @ Ib, Ic
500mV @ 10mA, 250mA
Current - Collector Cutoff (Max)
1μA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
80 @ 50mA, 1V
Power - Max
625 mW
Frequency - Transition
50MHz
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package
TO-92
2N6718-AP PDF Datasheet
2N6718-AP Related Parts
2N6032
2N6032
Harris Corporation
TRANS NPN 90V 50A TO204AE
2N6033
2N6033
Harris Corporation
TRANS NPN 120V 40A TO204AE
2N6034
2N6034
onsemi
TRANS PNP DARL 40V 4A TO126
2N6034G
2N6034G
onsemi
TRANS PNP DARL 40V 4A TO126
2N6035G
2N6035G
onsemi
TRANS PNP DARL 60V 4A TO126
2N6036
2N6036
NTE Electronics
TRANS PNP DARL 80V 4A TO126
2N6036
2N6036
STMicroelectronics
TRANS PNP DARL 80V 4A SOT32
2N6036
2N6036
onsemi
TRANS PNP DARL 80V 4A TO126
2N6036-AP
2N6036-AP
Micro Commercial Components
TRANS PNP DARL 80V 4A TO126
2N6036G
2N6036G
onsemi
TRANS PNP DARL 80V 4A TO126
2N6038
2N6038
onsemi
TRANS NPN DARL 60V 4A TO126
2N6038G
2N6038G
onsemi
TRANS NPN DARL 60V 4A TO126
2N6718-AP Compare Parts
  • 2N6718-AP vs 2N697A PBFREE
  • 2N6718-AP vs 2N697
  • 2N6718-AP vs 2N696
  • 2N6718-AP vs 2N6773
  • 2N6718-AP vs 2N6772
  • 2N6718-AP vs 2N6771
  • 2N6718-AP vs 2N6752
  • 2N6718-AP vs 2N6751
  • 2N6718-AP vs 2N6739
  • 2N6718-AP vs 2N6730
  • 2N6718-AP vs 2N6728
  • 2N6718-AP vs 2N6727
  • 2N6718-AP vs 2N6725
  • 2N6718-AP vs 2N6718-BP
  • 2N6718-AP vs 2N6715
  • 2N6718-AP vs 2N6714
  • 2N6718-AP vs 2N6678
  • 2N6718-AP vs 2N6677
  • 2N6718-AP vs 2N6676
  • 2N6718-AP vs 2N6675
  • 2N6718-AP vs 2N6674
  • 2N6718-AP vs 2N6673
  • 2N6718-AP vs 2N6672
  • 2N6718-AP vs 2N6671
  • 2N6718-AP vs 2N6668 TIN/LEAD
  • 2N6718-AP vs 2N6668
  • 2N6718-AP vs 2N6668
  • 2N6718-AP vs 2N6667G
  • 2N6718-AP vs 2N6667
  • 2N6718-AP vs 2N6667
  • 2N6718-AP vs 2N6666
  • 2N6718-AP vs 2N6650
  • 2N6718-AP vs 2N6649
  • 2N6718-AP vs 2N6648
  • 2N6718-AP vs 2N6648
  • 2N6718-AP vs 2N6609 PBFREE
  • 2N6718-AP vs 2N6609
  • 2N6718-AP vs 2N6609
  • 2N6718-AP vs 2N657S
  • 2N6718-AP vs 2N656S
  • Customer Reviews
    4.95 out of 5.00 stars from 146 customer reviews from all over the world
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price