2N6718-AP
2N6718-AP
Obsolete
Description:  TRANS NPN 100V 1A TO92
Datasheet:   2N6718-AP Datasheet
History Price: Obsolete
In Stock: 19000
2N6718-AP vs 2N656S
Part No
Series
-
-
Packaging
Tape & Box (TB)
Bulk
Status
Obsolete
Active
Transistor Type
NPN
NPN
Current - Collector (Ic) (Max)
1 A
12 A
Voltage - Collector Emitter Breakdown (Max)
100 V
60 V
Vce Saturation (Max) @ Ib, Ic
500mV @ 10mA, 250mA
-
Current - Collector Cutoff (Max)
1μA (ICBO)
-
DC Current Gain (hFE) (Min) @ Ic, Vce
80 @ 50mA, 1V
-
Power - Max
625 mW
-
Frequency - Transition
50MHz
-
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-226-3, TO-92-3 (TO-226AA) Formed Leads
TO-205AA, TO-5-3 Metal Can
Supplier Device Package
TO-92
TO-5AA