Packaging
Tape & Box (TB)
Bulk
Current - Collector (Ic) (Max)
1 A
-
Voltage - Collector Emitter Breakdown (Max)
100 V
40 V
Vce Saturation (Max) @ Ib, Ic
500mV @ 10mA, 250mA
1.5V @ 15mA, 150mA
Current - Collector Cutoff (Max)
1μA (ICBO)
10μA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
80 @ 50mA, 1V
20 @ 150mA, 10V
Power - Max
625 mW
600 mW
Frequency - Transition
50MHz
-
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-226-3, TO-92-3 (TO-226AA) Formed Leads
TO-205AA, TO-5-3 Metal Can
Supplier Device Package
TO-92
TO-5AA