6MS30017E43W34404NOSA1
6MS30017E43W34404NOSA1
Obsolete
Description:  IGBT MODULE 1700V 4280A
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 26625
6MS30017E43W34404NOSA1 vs 6MS24017E33W32860NOSA1
Series
ModSTACK HD
ModSTACK 3
Packaging
Tray
Tray
Status
Obsolete
Obsolete
IGBT Type
-
-
Configuration
Three Phase Inverter
Three Phase Inverter
Voltage - Collector Emitter Breakdown (Max)
1700 V
-
Current - Collector (Ic) (Max)
4280 A
-
Power - Max
32300 W
-
Vce(on) (Max) @ Vge, Ic
-
2.4V @ 15V, 1200A
Current - Collector Cutoff (Max)
-
-
Input Capacitance (Cies) @ Vce
-
-
Input
Standard
Standard
NTC Thermistor
Yes
No
Operating Temperature
-25 ℃ ~ 55 ℃
-25 ℃ ~ 55 ℃
Mounting Type
Chassis Mount
Chassis Mount
Package / Case
Module
Module
Supplier Device Package
Module
Module