EPC8004
EPC8004
Active
Description:  GANFET N-CH 40V 4A DIE
Manufacturer:  EPC
Datasheet:   EPC8004 Datasheet
History Price: $3.01000
In Stock: 8010
EPC8004 Specification
Specification
Part No
EPC8004
Category
Transistors - FETs, MOSFETs - Single
Manufacturer
EPC
Series
eGaN
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
FET Type
N-Channel
Technology
GaNFET (Gallium Nitride)
Drain to Source Voltage (Vdss)
40 V
Current - Continuous Drain (Id) @ 25℃
4A (Ta)
Drive Voltage (Max Rds On, Min Rds On)
5V
Rds On (Max) @ Id, Vgs
110mOhm @ 500mA, 5V
Vgs(th) (Max) @ Id
2.5V @ 250μA
Gate Charge (Qg) (Max) @ Vgs
0.45 nC @ 5 V
Vgs (Max)
+6V, -4V
Input Capacitance (Ciss) (Max) @ Vds
52 pF @ 20 V
FET Feature
-
Power Dissipation (Max)
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
Die
Package / Case
Die
EPC8004 PDF Datasheet
EPC8004 Related Parts
EPC2001
EPC2001
EPC
GANFET N-CH 100V 25A DIE OUTLINE
EPC2001C
EPC2001C
EPC
GANFET N-CH 100V 36A DIE OUTLINE
EPC2007
EPC2007
EPC
GANFET N-CH 100V 6A DIE OUTLINE
EPC2007C
EPC2007C
EPC
GANFET N-CH 100V 6A DIE OUTLINE
EPC2010
EPC2010
EPC
GANFET N-CH 200V 12A DIE
EPC2010C
EPC2010C
EPC
GANFET N-CH 200V 22A DIE OUTLINE
EPC2012
EPC2012
EPC
GANFET N-CH 200V 3A DIE
EPC2012C
EPC2012C
EPC
GANFET N-CH 200V 5A DIE OUTLINE
EPC2014
EPC2014
EPC
GANFET N-CH 40V 10A DIE OUTLINE
EPC2014C
EPC2014C
EPC
GANFET N-CH 40V 10A DIE OUTLINE
EPC2015
EPC2015
EPC
GANFET N-CH 40V 33A DIE OUTLINE
EPC2015C
EPC2015C
EPC
GANFET N-CH 40V 53A DIE
EPC8004 Description
The EPC EPC8004 is a high-performance enhancement mode gallium nitride (GaN) field-effect transistor (FET) designed for a variety of applications, including power conversion, motor drives, and RF amplification. As part of EPC%27s family of GaN devices, the EPC8004 offers significant advantages over traditional silicon-based transistors, including higher efficiency, faster switching speeds, and smaller form factors.

## Key Features

1. GaN Technology:
- The EPC8004 utilizes advanced GaN technology, which allows for higher electron mobility compared to silicon. This results in lower on-resistance and faster switching times, making it ideal for high-frequency applications.

2. Voltage Rating:
- The device has a maximum drain-source voltage (V_DS) rating of 40V. This voltage rating makes it suitable for a wide range of applications, including DC-DC converters and power management systems.

3. Current Rating:
- The EPC8004 is rated for a continuous drain current (I_D) of up to 10A. This capability allows it to handle significant load currents, making it suitable for high-power applications.

4. On-Resistance:
- The on-resistance (R_DS(on)) of the EPC8004 is typically around 10 mΩ at a gate-source voltage (V_GS) of 10V. This low on-resistance contributes to reduced conduction losses and improved overall efficiency.

5. Switching Performance:
- The EPC8004 features fast switching characteristics, with a typical rise time (t_r) of 20 ns and a fall time (t_f) of 30 ns. These fast switching speeds enable higher frequency operation, which is essential for modern power conversion applications.

6. Thermal Characteristics:
- The device has a maximum junction temperature (T_J) of 150°C, allowing it to operate in high-temperature environments. The thermal resistance from junction to case (RθJC) is low, ensuring effective heat dissipation.

7. Package Type:
- The EPC8004 is available in a compact, surface-mount package (typically a 5 mm x 6 mm QFN package). This small footprint allows for easy integration into space-constrained designs while providing excellent thermal performance.

8. Applications:
- The EPC8004 is suitable for a variety of applications, including:
- DC-DC Converters: Used in high-efficiency power supplies for computing, telecommunications, and industrial applications.
- Motor Drives: Employed in electric motor control systems for efficient power management.
- RF Amplifiers: Suitable for RF applications where high efficiency and linearity are required.
- Class D Audio Amplifiers: Used in audio amplification systems for improved sound quality and efficiency.

## Specifications

Here are the key specifications for the EPC EPC8004:

- Type: Enhancement Mode GaN FET
- Maximum Drain-Source Voltage (V_DS): 40V
- Continuous Drain Current (I_D): 10A
- On-Resistance (R_DS(on)): 10 mΩ (typical at V_GS = 10V)
- Gate-Source Voltage (V_GS): ±20V
- Rise Time (t_r): 20 ns (typical)
- Fall Time (t_f): 30 ns (typical)
- Maximum Junction Temperature (T_J): 150°C
- Thermal Resistance (RθJC): Low
- Package: QFN (5 mm x 6 mm)
- Weight: Approximately 0.1 grams

## Conclusion

The EPC EPC8004 is a cutting-edge enhancement mode GaN FET that offers exceptional performance for a wide range of applications. Its high voltage and current ratings, combined with low on-resistance and fast switching capabilities, make it an ideal choice for modern power conversion, motor drive, and RF amplification applications. With its compact package and efficient thermal management, the EPC8004 is well-suited for integration into high-performance electronic designs that demand efficiency, reliability, and compactness.
EPC8004 Compare Parts
  • EPC8004 vs EPC8009
  • EPC8004 vs EPC8002
  • EPC8004 vs EPC7014UBC
  • EPC8004 vs EPC2308ENGRT
  • EPC8004 vs EPC2219
  • EPC8004 vs EPC2218
  • EPC8004 vs EPC2216
  • EPC8004 vs EPC2215
  • EPC8004 vs EPC2214
  • EPC8004 vs EPC2212
  • EPC8004 vs EPC2207
  • EPC8004 vs EPC2206
  • EPC8004 vs EPC2204
  • EPC8004 vs EPC2203
  • EPC8004 vs EPC2202
  • EPC8004 vs EPC2071
  • EPC8004 vs EPC2070
  • EPC8004 vs EPC2069
  • EPC8004 vs EPC2067
  • EPC8004 vs EPC2066
  • EPC8004 vs EPC2065
  • EPC8004 vs EPC2059
  • EPC8004 vs EPC2055
  • EPC8004 vs EPC2054
  • EPC8004 vs EPC2053
  • EPC8004 vs EPC2052
  • EPC8004 vs EPC2051
  • EPC8004 vs EPC2049ENGRT
  • EPC8004 vs EPC2045
  • EPC8004 vs EPC2040
  • EPC8004 vs EPC2039
  • EPC8004 vs EPC2038
  • EPC8004 vs EPC2037
  • EPC8004 vs EPC2036
  • EPC8004 vs EPC2035
  • EPC8004 vs EPC2034C
  • EPC8004 vs EPC2034
  • EPC8004 vs EPC2033
  • EPC8004 vs EPC2032
  • EPC8004 vs EPC2031ENGRT
  • Customer Reviews
    4.95 out of 5.00 stars from 110 customer reviews from all over the world
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.