EPC2001C
EPC2001C
Active
Description:  GANFET N-CH 100V 36A DIE OUTLINE
Manufacturer:  EPC
Datasheet:   EPC2001C Datasheet
History Price: $4.70000
In Stock: 41885
EPC2001C Specification
Specification
Part No
EPC2001C
Category
Transistors - FETs, MOSFETs - Single
Manufacturer
EPC
Series
eGaN
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
FET Type
N-Channel
Technology
GaNFET (Gallium Nitride)
Drain to Source Voltage (Vdss)
100 V
Current - Continuous Drain (Id) @ 25℃
36A (Ta)
Drive Voltage (Max Rds On, Min Rds On)
5V
Rds On (Max) @ Id, Vgs
7mOhm @ 25A, 5V
Vgs(th) (Max) @ Id
2.5V @ 5mA
Gate Charge (Qg) (Max) @ Vgs
9 nC @ 5 V
Vgs (Max)
+6V, -4V
Input Capacitance (Ciss) (Max) @ Vds
900 pF @ 50 V
FET Feature
-
Power Dissipation (Max)
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
Die
Package / Case
Die
EPC2001C PDF Datasheet
EPC2001C Related Parts
EPC2001
EPC2001
EPC
GANFET N-CH 100V 25A DIE OUTLINE
EPC2007
EPC2007
EPC
GANFET N-CH 100V 6A DIE OUTLINE
EPC2007C
EPC2007C
EPC
GANFET N-CH 100V 6A DIE OUTLINE
EPC2010
EPC2010
EPC
GANFET N-CH 200V 12A DIE
EPC2010C
EPC2010C
EPC
GANFET N-CH 200V 22A DIE OUTLINE
EPC2012
EPC2012
EPC
GANFET N-CH 200V 3A DIE
EPC2012C
EPC2012C
EPC
GANFET N-CH 200V 5A DIE OUTLINE
EPC2014
EPC2014
EPC
GANFET N-CH 40V 10A DIE OUTLINE
EPC2014C
EPC2014C
EPC
GANFET N-CH 40V 10A DIE OUTLINE
EPC2015
EPC2015
EPC
GANFET N-CH 40V 33A DIE OUTLINE
EPC2015C
EPC2015C
EPC
GANFET N-CH 40V 53A DIE
EPC2016
EPC2016
EPC
GANFET N-CH 100V 11A DIE
EPC2001C Compare Parts
  • EPC2001C vs EPC8009
  • EPC2001C vs EPC8004
  • EPC2001C vs EPC8002
  • EPC2001C vs EPC7014UBC
  • EPC2001C vs EPC2308ENGRT
  • EPC2001C vs EPC2219
  • EPC2001C vs EPC2218
  • EPC2001C vs EPC2216
  • EPC2001C vs EPC2215
  • EPC2001C vs EPC2214
  • EPC2001C vs EPC2212
  • EPC2001C vs EPC2207
  • EPC2001C vs EPC2206
  • EPC2001C vs EPC2204
  • EPC2001C vs EPC2203
  • EPC2001C vs EPC2202
  • EPC2001C vs EPC2071
  • EPC2001C vs EPC2070
  • EPC2001C vs EPC2069
  • EPC2001C vs EPC2067
  • EPC2001C vs EPC2066
  • EPC2001C vs EPC2065
  • EPC2001C vs EPC2059
  • EPC2001C vs EPC2055
  • EPC2001C vs EPC2054
  • EPC2001C vs EPC2053
  • EPC2001C vs EPC2052
  • EPC2001C vs EPC2051
  • EPC2001C vs EPC2049ENGRT
  • EPC2001C vs EPC2045
  • EPC2001C vs EPC2040
  • EPC2001C vs EPC2039
  • EPC2001C vs EPC2038
  • EPC2001C vs EPC2037
  • EPC2001C vs EPC2036
  • EPC2001C vs EPC2035
  • EPC2001C vs EPC2034C
  • EPC2001C vs EPC2034
  • EPC2001C vs EPC2033
  • EPC2001C vs EPC2032
  • Customer Reviews
    4.95 out of 5.00 stars from 85 customer reviews from all over the world
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.