EPC2016
EPC2016
Discontinued
Description:  GANFET N-CH 100V 11A DIE
Manufacturer:  EPC
Datasheet:   EPC2016 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 4250
EPC2016 Specification
Specification
Part No
EPC2016
Category
Transistors - FETs, MOSFETs - Single
Manufacturer
EPC
Series
eGaN
Packaging
Tape & Reel (TR)
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
FET Type
N-Channel
Technology
GaNFET (Gallium Nitride)
Drain to Source Voltage (Vdss)
100 V
Current - Continuous Drain (Id) @ 25℃
11A (Ta)
Drive Voltage (Max Rds On, Min Rds On)
5V
Rds On (Max) @ Id, Vgs
16mOhm @ 11A, 5V
Vgs(th) (Max) @ Id
2.5V @ 3mA
Gate Charge (Qg) (Max) @ Vgs
5.2 nC @ 5 V
Vgs (Max)
+6V, -5V
Input Capacitance (Ciss) (Max) @ Vds
520 pF @ 50 V
FET Feature
-
Power Dissipation (Max)
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
Die
Package / Case
Die
EPC2016 PDF Datasheet
EPC2016 Related Parts
EPC2001
EPC2001
EPC
GANFET N-CH 100V 25A DIE OUTLINE
EPC2001C
EPC2001C
EPC
GANFET N-CH 100V 36A DIE OUTLINE
EPC2007
EPC2007
EPC
GANFET N-CH 100V 6A DIE OUTLINE
EPC2007C
EPC2007C
EPC
GANFET N-CH 100V 6A DIE OUTLINE
EPC2010
EPC2010
EPC
GANFET N-CH 200V 12A DIE
EPC2010C
EPC2010C
EPC
GANFET N-CH 200V 22A DIE OUTLINE
EPC2012
EPC2012
EPC
GANFET N-CH 200V 3A DIE
EPC2012C
EPC2012C
EPC
GANFET N-CH 200V 5A DIE OUTLINE
EPC2014
EPC2014
EPC
GANFET N-CH 40V 10A DIE OUTLINE
EPC2014C
EPC2014C
EPC
GANFET N-CH 40V 10A DIE OUTLINE
EPC2015
EPC2015
EPC
GANFET N-CH 40V 33A DIE OUTLINE
EPC2015C
EPC2015C
EPC
GANFET N-CH 40V 53A DIE
EPC2016 Compare Parts
  • EPC2016 vs EPC8009
  • EPC2016 vs EPC8004
  • EPC2016 vs EPC8002
  • EPC2016 vs EPC7014UBC
  • EPC2016 vs EPC2308ENGRT
  • EPC2016 vs EPC2219
  • EPC2016 vs EPC2218
  • EPC2016 vs EPC2216
  • EPC2016 vs EPC2215
  • EPC2016 vs EPC2214
  • EPC2016 vs EPC2212
  • EPC2016 vs EPC2207
  • EPC2016 vs EPC2206
  • EPC2016 vs EPC2204
  • EPC2016 vs EPC2203
  • EPC2016 vs EPC2202
  • EPC2016 vs EPC2071
  • EPC2016 vs EPC2070
  • EPC2016 vs EPC2069
  • EPC2016 vs EPC2067
  • EPC2016 vs EPC2066
  • EPC2016 vs EPC2065
  • EPC2016 vs EPC2059
  • EPC2016 vs EPC2055
  • EPC2016 vs EPC2054
  • EPC2016 vs EPC2053
  • EPC2016 vs EPC2052
  • EPC2016 vs EPC2051
  • EPC2016 vs EPC2049ENGRT
  • EPC2016 vs EPC2045
  • EPC2016 vs EPC2040
  • EPC2016 vs EPC2039
  • EPC2016 vs EPC2038
  • EPC2016 vs EPC2037
  • EPC2016 vs EPC2036
  • EPC2016 vs EPC2035
  • EPC2016 vs EPC2034C
  • EPC2016 vs EPC2034
  • EPC2016 vs EPC2033
  • EPC2016 vs EPC2032
  • EPC2016 FAQ
    Q1: What is the EPC EPC2016?
    A1: The EPC EPC2016 is a high-performance Gallium Nitride (GaN) transistor designed for use in power conversion applications, offering fast switching and high efficiency.

    Q2: What are the key features of the EPC EPC2016?
    A2: The EPC EPC2016 features low on-resistance, high switching speed, and a compact package, making it suitable for high-efficiency power supplies and RF applications.

    Q3: What is the voltage rating of the EPC EPC2016?
    A3: The EPC EPC2016 has a voltage rating of 40V, suitable for low-voltage power conversion applications.

    Q4: What is the maximum current rating of the EPC EPC2016?
    A4: The EPC EPC2016 can handle up to 7A of continuous drain current, providing sufficient capacity for power conversion applications.

    Q5: What is the switching frequency capability of the EPC EPC2016?
    A5: The EPC EPC2016 is designed to operate at very high switching frequencies, typically in the hundreds of kilohertz to several megahertz range.

    Q6: What is the maximum power dissipation of the EPC EPC2016?
    A6: The maximum power dissipation of the EPC EPC2016 is around 5W, ensuring efficient performance with minimal power loss.

    Q7: What package type is the EPC EPC2016 available in?
    A7: The EPC EPC2016 comes in a surface-mount package designed for efficient thermal management and easy integration into compact PCB designs.

    Q8: How does the EPC EPC2016 compare to traditional silicon MOSFETs?
    A8: The EPC EPC2016, being a GaN transistor, offers better efficiency, higher switching speeds, and lower power losses compared to traditional silicon MOSFETs, particularly in high-frequency applications.

    Q9: What applications is the EPC EPC2016 used for?
    A9: The EPC EPC2016 is commonly used in power converters, wireless power transfer, RF amplifiers, and other high-speed, high-efficiency applications.

    Q10: Is the EPC EPC2016 suitable for automotive applications?
    A10: Yes, the EPC EPC2016 is suitable for automotive applications such as electric vehicle chargers and powertrain systems, where high efficiency and fast switching are essential.

    Q11: What is the total gate charge of the EPC EPC2016?
    A11: The total gate charge of the EPC EPC2016 is approximately 1.8nC, contributing to its fast switching performance and low switching losses.

    Q12: What is the thermal resistance of the EPC EPC2016?
    A12: The EPC EPC2016 has a low thermal resistance, enabling efficient heat dissipation and enhanced reliability in high-power applications.

    Q13: What is the breakdown voltage of the EPC EPC2016?
    A13: The EPC EPC2016 has a breakdown voltage of 40V, making it suitable for low-voltage power systems.

    Q14: What is the typical Rds(on) of the EPC EPC2016?
    A14: The typical Rds(on) (on-resistance) of the EPC EPC2016 is very low, around 15mΩ, which helps minimize power loss and improve overall efficiency.

    Q15: Can the EPC EPC2016 be used in high-speed switching circuits?
    A15: Yes, the EPC EPC2016 is designed for high-speed switching applications, such as RF circuits and high-frequency power converters.

    Q16: Does the EPC EPC2016 have integrated protection features?
    A16: The EPC EPC2016 does not have integrated protection features like overcurrent or overvoltage protection, but it can be used in circuits with external protection components.

    Q17: How does the EPC EPC2016 perform in high-temperature environments?
    A17: The EPC EPC2016 is designed to operate in high-temperature environments, with a junction temperature rating of up to 150°C, ensuring reliable performance under challenging conditions.

    Q18: What are the advantages of using GaN transistors like the EPC EPC2016 over traditional silicon MOSFETs?
    A18: GaN transistors like the EPC EPC2016 offer significant advantages, including higher efficiency, faster switching speeds, lower conduction losses, and better thermal performance compared to silicon MOSFETs, especially in high-frequency applications.

    Q19: What is the gate threshold voltage of the EPC EPC2016?
    A19: The gate threshold voltage of the EPC EPC2016 is typically between 1.5V and 3V, which ensures reliable switching behavior in power conversion circuits.

    Q20: Where can I purchase the EPC EPC2016?
    A20: The EPC EPC2016 can be purchased from authorized electronic component distributors, online suppliers, or directly from EPC's sales channels.
    Customer Reviews
    4.95 out of 5.00 stars from 106 customer reviews from all over the world
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.