☰
DRIVECABLE01EVK
DRIVECABLE01EVK
Obsolete
Description:  BOARD EVAL DS15BA101, DSEA101
Manufacturer:  Texas Instruments
History Price: Obsolete
In Stock: 16120
DRIVECABLE01EVK Specification
Specification
Part No
DRIVECABLE01EVK
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
Serializer, Deserializer (SerDes)
Embedded
-
Utilized IC / Part
CLC001
Primary Attributes
-
Supplied Contents
Board(s)
DRIVECABLE01EVK Related Parts
DRIVECABLE02EVK/NOPB
DRIVECABLE02EVK/NOPB
Texas Instruments
BOARD EVAL SERDES, CLC001, 012
DRIVECABLE04EVK/NOPB
DRIVECABLE04EVK/NOPB
Texas Instruments
EVAL MOD DS30EA101/DS30BA101
DRI0002
DRI0002
DFRobot
2A DUAL MOTOR CONTROLLER
DRI0018
DRI0018
DFRobot
DC MOTOR DRIVER 2 X 15A - LITE
DRI0040
DRI0040
DFRobot
MOTOR DRIVER-HR8833
DRI0044
DRI0044
DFRobot
2X1.2A DC MOTOR DRIVER (TB6612FN
DRI0041
DRI0041
DFRobot
2X7A DC MOTOR DRIVER
DRI0042
DRI0042
DFRobot
15A SINGLE DC MOTOR DRIVER
DRI0043
DRI0043
DFRobot
TB6600 STEPPER MOTOR DRIVER
DRIVECABLE01EVK Compare Parts
  • DRIVECABLE01EVK vs DRIVECABLE02EVK/NOPB
  • DRIVECABLE01EVK vs DRI0044
  • DRIVECABLE01EVK vs DRI0040
  • DRIVECABLE01EVK vs DRI0018
  • DRIVECABLE01EVK vs DRI0002
  • DRIVECABLE01EVK vs DRI0043
  • DRIVECABLE01EVK vs DRI0042
  • DRIVECABLE01EVK vs DRI0041
  • Customer Reviews
    4.95 out of 5.00 stars from 110 customer reviews from all over the world
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend