☰
DRI0043
DRI0043
Active
Description:  TB6600 STEPPER MOTOR DRIVER
Manufacturer:  DFRobot
Datasheet:   DRI0043 Datasheet
History Price: $20
In Stock: 25260
DRI0043 Specification
Specification
Part No
DRI0043
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
DFRobot
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Motor Controller/Driver, Stepper
Embedded
-
Utilized IC / Part
TB6600
Primary Attributes
-
Supplied Contents
Board(s)
DRI0043 PDF Datasheet
DRI0043 Related Parts
DRIVECABLE02EVK/NOPB
DRIVECABLE02EVK/NOPB
Texas Instruments
BOARD EVAL SERDES, CLC001, 012
DRIVECABLE04EVK/NOPB
DRIVECABLE04EVK/NOPB
Texas Instruments
EVAL MOD DS30EA101/DS30BA101
DRIVECABLE01EVK
DRIVECABLE01EVK
Texas Instruments
BOARD EVAL DS15BA101, DSEA101
DRI0002
DRI0002
DFRobot
2A DUAL MOTOR CONTROLLER
DRI0018
DRI0018
DFRobot
DC MOTOR DRIVER 2 X 15A - LITE
DRI0040
DRI0040
DFRobot
MOTOR DRIVER-HR8833
DRI0044
DRI0044
DFRobot
2X1.2A DC MOTOR DRIVER (TB6612FN
DRI0041
DRI0041
DFRobot
2X7A DC MOTOR DRIVER
DRI0042
DRI0042
DFRobot
15A SINGLE DC MOTOR DRIVER
DRI0043 Compare Parts
  • DRI0043 vs DRIVECABLE02EVK/NOPB
  • DRI0043 vs DRIVECABLE01EVK
  • DRI0043 vs DRI0044
  • DRI0043 vs DRI0040
  • DRI0043 vs DRI0018
  • DRI0043 vs DRI0002
  • DRI0043 vs DRI0042
  • DRI0043 vs DRI0041
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend