☰
DRI0002
DRI0002
Active
Description:  2A DUAL MOTOR CONTROLLER
Manufacturer:  DFRobot
Datasheet:   DRI0002 Datasheet
History Price: $12.9
In Stock: 39965
DRI0002 Specification
Specification
Part No
DRI0002
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
DFRobot
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Motor Controller/Driver
Embedded
No
Utilized IC / Part
L298
Primary Attributes
2-Channel (Dual)
Supplied Contents
Board(s)
DRI0002 PDF Datasheet
DRI0002 Related Parts
DRIVECABLE02EVK/NOPB
DRIVECABLE02EVK/NOPB
Texas Instruments
BOARD EVAL SERDES, CLC001, 012
DRIVECABLE04EVK/NOPB
DRIVECABLE04EVK/NOPB
Texas Instruments
EVAL MOD DS30EA101/DS30BA101
DRIVECABLE01EVK
DRIVECABLE01EVK
Texas Instruments
BOARD EVAL DS15BA101, DSEA101
DRI0018
DRI0018
DFRobot
DC MOTOR DRIVER 2 X 15A - LITE
DRI0040
DRI0040
DFRobot
MOTOR DRIVER-HR8833
DRI0044
DRI0044
DFRobot
2X1.2A DC MOTOR DRIVER (TB6612FN
DRI0041
DRI0041
DFRobot
2X7A DC MOTOR DRIVER
DRI0042
DRI0042
DFRobot
15A SINGLE DC MOTOR DRIVER
DRI0043
DRI0043
DFRobot
TB6600 STEPPER MOTOR DRIVER
DRI0002 Compare Parts
  • DRI0002 vs DRIVECABLE02EVK/NOPB
  • DRI0002 vs DRIVECABLE01EVK
  • DRI0002 vs DRI0044
  • DRI0002 vs DRI0040
  • DRI0002 vs DRI0018
  • DRI0002 vs DRI0043
  • DRI0002 vs DRI0042
  • DRI0002 vs DRI0041
  • Customer Reviews
    4.95 out of 5.00 stars from 133 customer reviews from all over the world
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend