☰
DRI0018
DRI0018
Obsolete
Description:  DC MOTOR DRIVER 2 X 15A - LITE
Manufacturer:  DFRobot
Datasheet:   DRI0018 Datasheet
History Price: Obsolete
In Stock: 39510
DRI0018 Specification
Specification
Part No
DRI0018
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
DFRobot
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Motor Controller/Driver
Embedded
-
Utilized IC / Part
BTS7960
Primary Attributes
-
Supplied Contents
Board(s)
DRI0018 PDF Datasheet
DRI0018 Related Parts
DRIVECABLE02EVK/NOPB
DRIVECABLE02EVK/NOPB
Texas Instruments
BOARD EVAL SERDES, CLC001, 012
DRIVECABLE04EVK/NOPB
DRIVECABLE04EVK/NOPB
Texas Instruments
EVAL MOD DS30EA101/DS30BA101
DRIVECABLE01EVK
DRIVECABLE01EVK
Texas Instruments
BOARD EVAL DS15BA101, DSEA101
DRI0002
DRI0002
DFRobot
2A DUAL MOTOR CONTROLLER
DRI0040
DRI0040
DFRobot
MOTOR DRIVER-HR8833
DRI0044
DRI0044
DFRobot
2X1.2A DC MOTOR DRIVER (TB6612FN
DRI0041
DRI0041
DFRobot
2X7A DC MOTOR DRIVER
DRI0042
DRI0042
DFRobot
15A SINGLE DC MOTOR DRIVER
DRI0043
DRI0043
DFRobot
TB6600 STEPPER MOTOR DRIVER
DRI0018 Compare Parts
  • DRI0018 vs DRIVECABLE02EVK/NOPB
  • DRI0018 vs DRIVECABLE01EVK
  • DRI0018 vs DRI0044
  • DRI0018 vs DRI0040
  • DRI0018 vs DRI0002
  • DRI0018 vs DRI0043
  • DRI0018 vs DRI0042
  • DRI0018 vs DRI0041
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend