☰
EVALSF2-ICE2A365
EVALSF2-ICE2A365
Obsolete
Description:  BOARD DEMO ICE2A365 40W SMPS
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 30160
EVALSF2-ICE2A365 Specification
Specification
Part No
EVALSF2-ICE2A365
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Infineon Technologies
Series
CoolSET?F2
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
AC/DC, Primary Side
Outputs and Type
1, Isolated
Voltage - Output
40 W
Current - Output
16V
Voltage - Input
2.5A
Regulator Topology
85 ~ 270 VAC
Frequency - Switching
Flyback
Board Type
-
Supplied Contents
Fully Populated
Utilized IC / Part
Board(s)
Power - Output
ICE2A365
EVALSF2-ICE2A365 PDF Datasheet
EVALSF2-ICE2A365 Related Parts
EVAL12W3PHSMP7TOBO1
EVAL12W3PHSMP7TOBO1
Infineon Technologies
EVAL 12W 950V COOLMOS
EVAL1K4WZVSFBCFD7TOBO1
EVAL1K4WZVSFBCFD7TOBO1
Infineon Technologies
1400W FULL BRIDGE
EVAL1K4WZVSFBSMDTOBO1
EVAL1K4WZVSFBSMDTOBO1
Infineon Technologies
EVAL 1400W 12V COOLMOS
EVAL1K6WPSUG7DDTOBO1
EVAL1K6WPSUG7DDTOBO1
Infineon Technologies
1600W SERVER POWER SUPPLY
EVAL2101HBLLCTOBO1
EVAL2101HBLLCTOBO1
Infineon Technologies
EVAL BRD
EVAL2KWZVSFBCFD7TOBO1
EVAL2KWZVSFBCFD7TOBO1
Infineon Technologies
2000W ZVS FULL BRIDGE EVAL
EVAL2QR0665G28W16VTOBO1
EVAL2QR0665G28W16VTOBO1
Infineon Technologies
EVAL BOARD FOR ICE2QR0665G
EVAL2QR2280G1TOBO1
EVAL2QR2280G1TOBO1
Infineon Technologies
EVAL BOARD FOR ICE2QR2280G-1
EVAL3AR2280VJZTOBO1
EVAL3AR2280VJZTOBO1
Infineon Technologies
20W SMPS EVALUATION BOARD USING
EVAL3AR4780VJZTOBO1
EVAL3AR4780VJZTOBO1
Infineon Technologies
12W SMPS EVALUATION BOARD USING
EVAL3GS03LJGTOBO1
EVAL3GS03LJGTOBO1
Infineon Technologies
65W SMPS EVALUATION BOARD USING
EVAL3K3WLLCHBCFD7TOBO1
EVAL3K3WLLCHBCFD7TOBO1
Infineon Technologies
EVAL_3K3W_LLC_HB_CFD7
EVALSF2-ICE2A365 Compare Parts
  • EVALSF2-ICE2A365 vs EVALTSM1052
  • EVALSF2-ICE2A365 vs EVALSTSR30-60W
  • EVALSF2-ICE2A365 vs EVAL-STCH03-45W
  • EVALSF2-ICE2A365 vs EVALSF3-ICE3DS01G-60W
  • EVALSF2-ICE2A365 vs EVALSF3-ICE3DS01
  • EVALSF2-ICE2A365 vs EVALSF3ICE3BS03LJGTOBO1
  • EVALSF2-ICE2A365 vs EVALSF3-ICE3B2565
  • EVALSF2-ICE2A365 vs EVALSF3-ICE3B2065P
  • EVALSF2-ICE2A365 vs EVALSF3-ICE3B1565
  • EVALSF2-ICE2A365 vs EVALSF3-ICE3B0565
  • EVALSF2-ICE2A365 vs EVALSF3ICE3AS03LJGTOBO1
  • EVALSF2-ICE2A365 vs EVALSF3-ICE3A5565P
  • EVALSF2-ICE2A365 vs EVALSF2-ICE2B765P
  • EVALSF2-ICE2A365 vs EVALSF2-ICE2A0565Z-12
  • EVALSF2-ICE2A365 vs EVALQRSICE2QS03GTOBO1
  • EVALSF2-ICE2A365 vs EVALQRCICE2QR4780ZTOBO1
  • EVALSF2-ICE2A365 vs EVALQRCICE2QR2280ZTOBO1
  • EVALSF2-ICE2A365 vs EVALQRCICE2QR0680ZTOBO1
  • EVALSF2-ICE2A365 vs EVAL-PSR01B-35W
  • EVALSF2-ICE2A365 vs EVALPS5401INTTOBO1
  • EVALSF2-ICE2A365 vs EVALPS540140ATOBO1
  • EVALSF2-ICE2A365 vs EVALPS540125ATOBO1
  • EVALSF2-ICE2A365 vs EVALPM8800A-HP
  • EVALSF2-ICE2A365 vs EVAL-LTC3313EV-A-Z
  • EVALSF2-ICE2A365 vs EVAL-LT8604-AZ
  • EVALSF2-ICE2A365 vs EVAL-LT8350-AZ
  • EVALSF2-ICE2A365 vs EVAL-LT8337-AZ
  • EVALSF2-ICE2A365 vs EVAL-LT8337-1-AZ
  • EVALSF2-ICE2A365 vs EVAL-LT8333-AZ
  • EVALSF2-ICE2A365 vs EVAL-L5963Q
  • EVALSF2-ICE2A365 vs EVAL-L5963
  • EVALSF2-ICE2A365 vs EVALICE3AR1080VJZTOBO1
  • EVALSF2-ICE2A365 vs EVALHBPARALLELGANTOBO1
  • EVALSF2-ICE2A365 vs EVAL-CN0342-EB1Z
  • EVALSF2-ICE2A365 vs EVALBIDIHB1EDN7550BTOBO1
  • EVALSF2-ICE2A365 vs EVAL-ADUM5028EBZ
  • EVALSF2-ICE2A365 vs EVAL-ADUM5020EBZ
  • EVALSF2-ICE2A365 vs EVAL-ADUM5010EBZ
  • EVALSF2-ICE2A365 vs EVAL-ADUM4471EBZ
  • EVALSF2-ICE2A365 vs EVAL-ADUM4070EBZ
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!