EVALSF2-ICE2A365
EVALSF2-ICE2A365
Obsolete
Description:  BOARD DEMO ICE2A365 40W SMPS
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 28400
EVALSF2-ICE2A365 vs EVALSF3-ICE3DS01
Series
CoolSET?F2
CoolMOS?, CoolSET?
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
AC/DC, Primary Side
AC/DC, Primary Side
Outputs and Type
1, Isolated
2, Isolated
Voltage - Output
40 W
28 W
Current - Output
16V
5V, 12V
Voltage - Input
2.5A
2A, 1.5A
Regulator Topology
85 ~ 270 VAC
90 ~ 270 VAC
Frequency - Switching
Flyback
Flyback
Board Type
-
110kHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
ICE2A365
ICE3DS01