EVALSF2-ICE2A365
EVALSF2-ICE2A365
Obsolete
Description:  BOARD DEMO ICE2A365 40W SMPS
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 28400
EVALSF2-ICE2A365 vs EVAL-ADUM4471EBZ
Series
CoolSET?F2
iCoupler?
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
AC/DC, Primary Side
DC/DC Isolated Power Supply
Outputs and Type
1, Isolated
1, Isolated
Voltage - Output
40 W
5V
Current - Output
16V
500mA
Voltage - Input
2.5A
5V
Regulator Topology
85 ~ 270 VAC
-
Frequency - Switching
Flyback
500kHz
Board Type
-
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
ADuM4471
Power - Output
ICE2A365
2.5 W