SPX-19799
SPX-19799
Obsolete
Description:  MOSFET POWER SWITCH
Manufacturer:  SparkFun Electronics
Datasheet:   SPX-19799 Datasheet
History Price: Obsolete
In Stock: 25600
SPX-19799 Specification
Specification
Part No
SPX-19799
Category
Expansion Boards, Daughter Cards
Manufacturer
SparkFun Electronics
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Arduino
Platform
Power Management
Type
MOSFET
Function
PSMN7R0-100BS
Utilized IC / Part
Board(s)
SPX-19799 Related Parts
SPX-14570
SPX-14570
SparkFun Electronics
ENVIROMENTAL QWIIC SENSOR BME680
SPX-14688
SPX-14688
SparkFun Electronics
PRESSURE SENSOR (QWIIC) - MS5637
SPX-14733
SPX-14733
SparkFun Electronics
QWIIC BH1749 RGB SENSOR
SPX-14767
SPX-14767
SparkFun Electronics
QWIIC PRESSURE SENSOR - LPS25HB
SPX-14788
SPX-14788
SparkFun Electronics
QWIIC RF - LORA-ENABLED 915MHZ
SPX-14846
SPX-14846
SparkFun Electronics
7.5 INCH EPAPER BARE DISPLAY
SPX-14847
SPX-14847
SparkFun Electronics
4.2 INCH EPAPER BARE DISPLAY
SPX-14848
SPX-14848
SparkFun Electronics
1.54 INCH EPAPER BARE DISPLAY
SPX-14973
SPX-14973
SparkFun Electronics
SPI BUFFER SAVER
SPX-15032
SPX-15032
SparkFun Electronics
QWIIC QUAD RELAY
SPX-15074
SPX-15074
SparkFun Electronics
HUMIDITY SENSOR BREAKOUT SHTC3
SPX-15413
SPX-15413
SparkFun Electronics
HIGH PRECISION TEMPERATURE SENSO
SPX-19799 Compare Parts
  • SPX-19799 vs SPX-20107
  • SPX-19799 vs SPX-19035
  • SPX-19799 vs SPX-19034
  • SPX-19799 vs SPX-19015
  • SPX-19799 vs SPX-19014
  • SPX-19799 vs SPX-18996
  • SPX-19799 vs SPX-18991
  • SPX-19799 vs SPX-18976
  • SPX-19799 vs SPX-18623
  • SPX-19799 vs SPX-18622
  • SPX-19799 vs SPX-18621
  • SPX-19799 vs SPX-18620
  • SPX-19799 vs SPX-18618
  • SPX-19799 vs SPX-18617
  • SPX-19799 vs SPX-18574
  • SPX-19799 vs SPX-18385
  • SPX-19799 vs SPX-18366
  • SPX-19799 vs SPX-18365
  • SPX-19799 vs SPX-18039
  • SPX-19799 vs SPX-18027
  • SPX-19799 vs SPX-17718
  • SPX-19799 vs SPX-17522
  • SPX-19799 vs SPX-17353
  • SPX-19799 vs SPX-17120
  • SPX-19799 vs SPX-17116
  • SPX-19799 vs SPX-17115
  • SPX-19799 vs SPX-17114
  • SPX-19799 vs SPX-17072
  • SPX-19799 vs SPX-17046
  • SPX-19799 vs SPX-17001
  • SPX-19799 vs SPX-16906
  • SPX-19799 vs SPX-16772
  • SPX-19799 vs SPX-16770
  • SPX-19799 vs SPX-16740
  • SPX-19799 vs SPX-16677
  • SPX-19799 vs SPX-16394
  • SPX-19799 vs SPX-16298
  • SPX-19799 vs SPX-15804
  • SPX-19799 vs SPX-15780
  • SPX-19799 vs SPX-15777
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!