☰
SPX-15074
SPX-15074
Active
Description:  HUMIDITY SENSOR BREAKOUT SHTC3
Manufacturer:  SparkFun Electronics
Datasheet:   SPX-15074 Datasheet
History Price: $12.44
In Stock: 19630
SPX-15074 Specification
Specification
Part No
SPX-15074
Category
Expansion Boards, Daughter Cards
Manufacturer
SparkFun Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Qwiic
Platform
Sensor
Type
Humidity, Temperature
Function
SHTC3
Utilized IC / Part
Board(s)
SPX-15074 PDF Datasheet
SPX-15074 Related Parts
SPX-14570
SPX-14570
SparkFun Electronics
ENVIROMENTAL QWIIC SENSOR BME680
SPX-14688
SPX-14688
SparkFun Electronics
PRESSURE SENSOR (QWIIC) - MS5637
SPX-14733
SPX-14733
SparkFun Electronics
QWIIC BH1749 RGB SENSOR
SPX-14767
SPX-14767
SparkFun Electronics
QWIIC PRESSURE SENSOR - LPS25HB
SPX-14788
SPX-14788
SparkFun Electronics
QWIIC RF - LORA-ENABLED 915MHZ
SPX-14846
SPX-14846
SparkFun Electronics
7.5 INCH EPAPER BARE DISPLAY
SPX-14847
SPX-14847
SparkFun Electronics
4.2 INCH EPAPER BARE DISPLAY
SPX-14848
SPX-14848
SparkFun Electronics
1.54 INCH EPAPER BARE DISPLAY
SPX-14973
SPX-14973
SparkFun Electronics
SPI BUFFER SAVER
SPX-15032
SPX-15032
SparkFun Electronics
QWIIC QUAD RELAY
SPX-15413
SPX-15413
SparkFun Electronics
HIGH PRECISION TEMPERATURE SENSO
SPX-15508
SPX-15508
SparkFun Electronics
QWIIC THERMOCOUPLE AMPLIFIER - M
SPX-15074 Description
The SparkFun Electronics SPX-15074 is a versatile and compact DC-DC step-down (buck) converter designed to efficiently convert a higher input voltage to a lower output voltage. This device is particularly useful in battery-powered applications and other scenarios where efficient power management is crucial. Below is a detailed introduction to its specifications, features, and applications.

## Overview

The SPX-15074 is designed to provide a stable output voltage while maintaining high efficiency, making it suitable for a variety of electronic projects and applications. It is capable of delivering a significant amount of current while minimizing power loss, which is essential for extending battery life in portable devices.

## Key Specifications

1. Input Voltage Range:
- The SPX-15074 can accept a wide input voltage range, typically from 4.5V to 15V. This flexibility allows it to be used with various power sources, including batteries and wall adapters.

2. Output Voltage:
- The output voltage can be set to a specific level, commonly 5V, but it can also be adjusted to other values depending on the application requirements. The output voltage is regulated to ensure consistent performance.

3. Output Current:
- The converter is capable of delivering up to 1.5A of output current. This makes it suitable for powering a range of devices, from microcontrollers to sensors and other peripherals.

4. Efficiency:
- One of the standout features of the SPX-15074 is its high efficiency, often exceeding 90% under typical load conditions. This efficiency helps to reduce heat generation and prolongs the life of the power source.

5. Switching Frequency:
- The device operates at a fixed switching frequency, typically around 300 kHz. This frequency is optimized for a balance between efficiency and component size, allowing for smaller inductors and capacitors.

6. Protection Features:
- The SPX-15074 includes several built-in protection features, such as overcurrent protection (OCP) and thermal shutdown. These features help to safeguard the device and the connected load from damage due to excessive current or overheating.

7. Package Type:
- The converter is available in a compact surface-mount package, which is ideal for space-constrained applications. The small footprint allows for easy integration into various circuit designs.

8. Operating Temperature Range:
- The device is designed to operate within a temperature range of -40°C to +85°C, making it suitable for use in a variety of environmental conditions.

## Applications

The SPX-15074 is suitable for a wide range of applications, including:

- Battery-Powered Devices: Its high efficiency and low quiescent current make it ideal for portable electronics, such as handheld devices and wearables.
- Microcontroller Power Supply: It can be used to provide a stable power supply for microcontrollers and other digital logic devices.
- Sensor Powering: The converter can efficiently power various sensors in IoT applications, ensuring reliable operation.
- LED Drivers: It can be used in LED lighting applications where a stable voltage is required for consistent brightness.

## Conclusion

The SparkFun Electronics SPX-15074 is a highly efficient DC-DC step-down converter that offers a wide input voltage range, adjustable output voltage, and robust current handling capabilities. Its compact design and built-in protection features make it an excellent choice for a variety of electronic applications, particularly in battery-powered and portable devices. With its high efficiency and reliability, the SPX-15074 is a valuable component for engineers and hobbyists looking to implement effective power management solutions in their projects.
SPX-15074 Compare Parts
  • SPX-15074 vs SPX-20107
  • SPX-15074 vs SPX-19799
  • SPX-15074 vs SPX-19035
  • SPX-15074 vs SPX-19034
  • SPX-15074 vs SPX-19015
  • SPX-15074 vs SPX-19014
  • SPX-15074 vs SPX-18996
  • SPX-15074 vs SPX-18991
  • SPX-15074 vs SPX-18976
  • SPX-15074 vs SPX-18623
  • SPX-15074 vs SPX-18622
  • SPX-15074 vs SPX-18621
  • SPX-15074 vs SPX-18620
  • SPX-15074 vs SPX-18618
  • SPX-15074 vs SPX-18617
  • SPX-15074 vs SPX-18574
  • SPX-15074 vs SPX-18385
  • SPX-15074 vs SPX-18366
  • SPX-15074 vs SPX-18365
  • SPX-15074 vs SPX-18039
  • SPX-15074 vs SPX-18027
  • SPX-15074 vs SPX-17718
  • SPX-15074 vs SPX-17522
  • SPX-15074 vs SPX-17353
  • SPX-15074 vs SPX-17120
  • SPX-15074 vs SPX-17116
  • SPX-15074 vs SPX-17115
  • SPX-15074 vs SPX-17114
  • SPX-15074 vs SPX-17072
  • SPX-15074 vs SPX-17046
  • SPX-15074 vs SPX-17001
  • SPX-15074 vs SPX-16906
  • SPX-15074 vs SPX-16772
  • SPX-15074 vs SPX-16770
  • SPX-15074 vs SPX-16740
  • SPX-15074 vs SPX-16677
  • SPX-15074 vs SPX-16394
  • SPX-15074 vs SPX-16298
  • SPX-15074 vs SPX-15804
  • SPX-15074 vs SPX-15780
  • Customer Reviews
    4.95 out of 5.00 stars from 137 customer reviews from all over the world
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller