Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Expansion Boards, Daughter Cards
/ SparkFun Electronics SPX-14733
SPX-14733
Obsolete
Expansion Boards, Daughter Cards
Description:
QWIIC BH1749 RGB SENSOR
Manufacturer:
SparkFun Electronics
Datasheet:
SPX-14733 Datasheet
History Price: Obsolete
In Stock: 6190
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SPX-14733 Specification
Specification
Part No
SPX-14733
Category
Expansion Boards, Daughter Cards
Manufacturer
SparkFun Electronics
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Qwiic
Platform
Sensor
Type
Color
Function
BH1749
Utilized IC / Part
Board(s)
SPX-14733 PDF Datasheet
SPX-14733 Datasheet
Click and Download: SPX-14733 Datasheet
SPX-14733 Related Parts
SPX-14570
SparkFun Electronics
ENVIROMENTAL QWIIC SENSOR BME680
SPX-14688
SparkFun Electronics
PRESSURE SENSOR (QWIIC) - MS5637
SPX-14767
SparkFun Electronics
QWIIC PRESSURE SENSOR - LPS25HB
SPX-14788
SparkFun Electronics
QWIIC RF - LORA-ENABLED 915MHZ
SPX-14846
SparkFun Electronics
7.5 INCH EPAPER BARE DISPLAY
SPX-14847
SparkFun Electronics
4.2 INCH EPAPER BARE DISPLAY
SPX-14848
SparkFun Electronics
1.54 INCH EPAPER BARE DISPLAY
SPX-14973
SparkFun Electronics
SPI BUFFER SAVER
SPX-15032
SparkFun Electronics
QWIIC QUAD RELAY
SPX-15074
SparkFun Electronics
HUMIDITY SENSOR BREAKOUT SHTC3
SPX-15413
SparkFun Electronics
HIGH PRECISION TEMPERATURE SENSO
SPX-15508
SparkFun Electronics
QWIIC THERMOCOUPLE AMPLIFIER - M
SPX-14733 Compare Parts
SPX-14733 vs SPX-20107
SPX-14733 vs SPX-19799
SPX-14733 vs SPX-19035
SPX-14733 vs SPX-19034
SPX-14733 vs SPX-19015
SPX-14733 vs SPX-19014
SPX-14733 vs SPX-18996
SPX-14733 vs SPX-18991
SPX-14733 vs SPX-18976
SPX-14733 vs SPX-18623
SPX-14733 vs SPX-18622
SPX-14733 vs SPX-18621
SPX-14733 vs SPX-18620
SPX-14733 vs SPX-18618
SPX-14733 vs SPX-18617
SPX-14733 vs SPX-18574
SPX-14733 vs SPX-18385
SPX-14733 vs SPX-18366
SPX-14733 vs SPX-18365
SPX-14733 vs SPX-18039
SPX-14733 vs SPX-18027
SPX-14733 vs SPX-17718
SPX-14733 vs SPX-17522
SPX-14733 vs SPX-17353
SPX-14733 vs SPX-17120
SPX-14733 vs SPX-17116
SPX-14733 vs SPX-17115
SPX-14733 vs SPX-17114
SPX-14733 vs SPX-17072
SPX-14733 vs SPX-17046
SPX-14733 vs SPX-17001
SPX-14733 vs SPX-16906
SPX-14733 vs SPX-16772
SPX-14733 vs SPX-16770
SPX-14733 vs SPX-16740
SPX-14733 vs SPX-16677
SPX-14733 vs SPX-16394
SPX-14733 vs SPX-16298
SPX-14733 vs SPX-15804
SPX-14733 vs SPX-15780
Customer Reviews
4.95 out of 5.00 stars from 149 customer reviews from all over the world
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller