Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Expansion Boards, Daughter Cards
/ SparkFun Electronics SPX-14788
SPX-14788
Active
Expansion Boards, Daughter Cards
Description:
QWIIC RF - LORA-ENABLED 915MHZ
Manufacturer:
SparkFun Electronics
Datasheet:
SPX-14788 Datasheet
History Price: $24.94
In Stock: 28500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SPX-14788 Specification
Specification
Part No
SPX-14788
Category
Expansion Boards, Daughter Cards
Manufacturer
SparkFun Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Qwiic
Platform
RF
Type
LoRa
Function
RFM95W
Utilized IC / Part
Board(s), Accessories
SPX-14788 PDF Datasheet
SPX-14788 Datasheet
Click and Download: SPX-14788 Datasheet
SPX-14788 Related Parts
SPX-14570
SparkFun Electronics
ENVIROMENTAL QWIIC SENSOR BME680
SPX-14688
SparkFun Electronics
PRESSURE SENSOR (QWIIC) - MS5637
SPX-14733
SparkFun Electronics
QWIIC BH1749 RGB SENSOR
SPX-14767
SparkFun Electronics
QWIIC PRESSURE SENSOR - LPS25HB
SPX-14846
SparkFun Electronics
7.5 INCH EPAPER BARE DISPLAY
SPX-14847
SparkFun Electronics
4.2 INCH EPAPER BARE DISPLAY
SPX-14848
SparkFun Electronics
1.54 INCH EPAPER BARE DISPLAY
SPX-14973
SparkFun Electronics
SPI BUFFER SAVER
SPX-15032
SparkFun Electronics
QWIIC QUAD RELAY
SPX-15074
SparkFun Electronics
HUMIDITY SENSOR BREAKOUT SHTC3
SPX-15413
SparkFun Electronics
HIGH PRECISION TEMPERATURE SENSO
SPX-15508
SparkFun Electronics
QWIIC THERMOCOUPLE AMPLIFIER - M
SPX-14788 Compare Parts
SPX-14788 vs SPX-20107
SPX-14788 vs SPX-19799
SPX-14788 vs SPX-19035
SPX-14788 vs SPX-19034
SPX-14788 vs SPX-19015
SPX-14788 vs SPX-19014
SPX-14788 vs SPX-18996
SPX-14788 vs SPX-18991
SPX-14788 vs SPX-18976
SPX-14788 vs SPX-18623
SPX-14788 vs SPX-18622
SPX-14788 vs SPX-18621
SPX-14788 vs SPX-18620
SPX-14788 vs SPX-18618
SPX-14788 vs SPX-18617
SPX-14788 vs SPX-18574
SPX-14788 vs SPX-18385
SPX-14788 vs SPX-18366
SPX-14788 vs SPX-18365
SPX-14788 vs SPX-18039
SPX-14788 vs SPX-18027
SPX-14788 vs SPX-17718
SPX-14788 vs SPX-17522
SPX-14788 vs SPX-17353
SPX-14788 vs SPX-17120
SPX-14788 vs SPX-17116
SPX-14788 vs SPX-17115
SPX-14788 vs SPX-17114
SPX-14788 vs SPX-17072
SPX-14788 vs SPX-17046
SPX-14788 vs SPX-17001
SPX-14788 vs SPX-16906
SPX-14788 vs SPX-16772
SPX-14788 vs SPX-16770
SPX-14788 vs SPX-16740
SPX-14788 vs SPX-16677
SPX-14788 vs SPX-16394
SPX-14788 vs SPX-16298
SPX-14788 vs SPX-15804
SPX-14788 vs SPX-15780
Customer Reviews
4.95 out of 5.00 stars from 141 customer reviews from all over the world
Anaïs Lemoine
France
2026-03-27 15:44
10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
Patricia
Spain
2026-03-27 15:14
Sent very fast, the good quality transistors.
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!