PIM547
PIM547
Active
Description:  PICO BREAKOUT GARDEN PACK
Manufacturer:  Pimoroni Ltd
Datasheet:   PIM547 Datasheet
History Price: $8.7
In Stock: 14700
PIM547 Specification
Specification
Part No
PIM547
Category
Expansion Boards, Daughter Cards
Manufacturer
Pimoroni Ltd
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Raspberry Pi Pico
Platform
Interconnect Adapter
Type
Breakout Garden to Raspberry Pi Pico
Function
-
Utilized IC / Part
Board(s)
PIM547 Related Parts
PIM013
PIM013
Pimoroni Ltd
PIGLOW
PIM026
PIM026
Pimoroni Ltd
FLOTILLA RAINBOW RGB LED STRIP
PIM027
PIM027
Pimoroni Ltd
FLOTILLA MOTION ACCELEROMETER
PIM028
PIM028
Pimoroni Ltd
FLOTILLA TOUCH 4 CAPACITIVE
PIM029
PIM029
Pimoroni Ltd
FLOTILLA NUMBER 7 SEGMENT
PIM030
PIM030
Pimoroni Ltd
FLOTILLA COLOR SENSOR
PIM031
PIM031
Pimoroni Ltd
FLOTILLA WEATHER TEMPERATURE
PIM032
PIM032
Pimoroni Ltd
FLOTILLA MATRIX 8X8 WHITE LED
PIM033
PIM033
Pimoroni Ltd
FLOTILLA AMBIENT LIGHT SENSOR
PIM034
PIM034
Pimoroni Ltd
FLOTILLA JOYSTICK W/ BUTTON
PIM035
PIM035
Pimoroni Ltd
FLOTILLA DIAL W/ LEDS
PIM036
PIM036
Pimoroni Ltd
FLOTILLA - MOTOR
PIM547 Compare Parts
  • PIM547 vs PIM635
  • PIM547 vs PIM634
  • PIM547 vs PIM622
  • PIM547 vs PIM589
  • PIM547 vs PIM588
  • PIM547 vs PIM586
  • PIM547 vs PIM580
  • PIM547 vs PIM579
  • PIM547 vs PIM570
  • PIM547 vs PIM557
  • PIM547 vs PIM556
  • PIM547 vs PIM555
  • PIM547 vs PIM554
  • PIM547 vs PIM553
  • PIM547 vs PIM551
  • PIM547 vs PIM550
  • PIM547 vs PIM549
  • PIM547 vs PIM548
  • PIM547 vs PIM546
  • PIM547 vs PIM545
  • PIM547 vs PIM544
  • PIM547 vs PIM543
  • PIM547 vs PIM542
  • PIM547 vs PIM541
  • PIM547 vs PIM537
  • PIM547 vs PIM536
  • PIM547 vs PIM534
  • PIM547 vs PIM527
  • PIM547 vs PIM526
  • PIM547 vs PIM525
  • PIM547 vs PIM524
  • PIM547 vs PIM523
  • PIM547 vs PIM522
  • PIM547 vs PIM517
  • PIM547 vs PIM511
  • PIM547 vs PIM502
  • PIM547 vs PIM498
  • PIM547 vs PIM491
  • PIM547 vs PIM487
  • PIM547 vs PIM486
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!