Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Expansion Boards, Daughter Cards
/ Pimoroni Ltd PIM034
PIM034
Obsolete
Expansion Boards, Daughter Cards
Description:
FLOTILLA JOYSTICK W/ BUTTON
Manufacturer:
Pimoroni Ltd
Datasheet:
PIM034 Datasheet
History Price: Obsolete
In Stock: 48320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PIM034 Specification
Specification
Part No
PIM034
Category
Expansion Boards, Daughter Cards
Manufacturer
Pimoroni Ltd
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Flotilla
Platform
Human Interface
Type
Joystick
Function
-
Utilized IC / Part
Board(s)
PIM034 PDF Datasheet
PIM034 Datasheet
Click and Download: PIM034 Datasheet
PIM034 Related Parts
PIM013
Pimoroni Ltd
PIGLOW
PIM026
Pimoroni Ltd
FLOTILLA RAINBOW RGB LED STRIP
PIM027
Pimoroni Ltd
FLOTILLA MOTION ACCELEROMETER
PIM028
Pimoroni Ltd
FLOTILLA TOUCH 4 CAPACITIVE
PIM029
Pimoroni Ltd
FLOTILLA NUMBER 7 SEGMENT
PIM030
Pimoroni Ltd
FLOTILLA COLOR SENSOR
PIM031
Pimoroni Ltd
FLOTILLA WEATHER TEMPERATURE
PIM032
Pimoroni Ltd
FLOTILLA MATRIX 8X8 WHITE LED
PIM033
Pimoroni Ltd
FLOTILLA AMBIENT LIGHT SENSOR
PIM035
Pimoroni Ltd
FLOTILLA DIAL W/ LEDS
PIM036
Pimoroni Ltd
FLOTILLA - MOTOR
PIM037
Pimoroni Ltd
FLOTILLA SLIDER W/ LEDS
PIM034 Compare Parts
PIM034 vs PIM635
PIM034 vs PIM634
PIM034 vs PIM622
PIM034 vs PIM589
PIM034 vs PIM588
PIM034 vs PIM586
PIM034 vs PIM580
PIM034 vs PIM579
PIM034 vs PIM570
PIM034 vs PIM557
PIM034 vs PIM556
PIM034 vs PIM555
PIM034 vs PIM554
PIM034 vs PIM553
PIM034 vs PIM551
PIM034 vs PIM550
PIM034 vs PIM549
PIM034 vs PIM548
PIM034 vs PIM547
PIM034 vs PIM546
PIM034 vs PIM545
PIM034 vs PIM544
PIM034 vs PIM543
PIM034 vs PIM542
PIM034 vs PIM541
PIM034 vs PIM537
PIM034 vs PIM536
PIM034 vs PIM534
PIM034 vs PIM527
PIM034 vs PIM526
PIM034 vs PIM525
PIM034 vs PIM524
PIM034 vs PIM523
PIM034 vs PIM522
PIM034 vs PIM517
PIM034 vs PIM511
PIM034 vs PIM502
PIM034 vs PIM498
PIM034 vs PIM491
PIM034 vs PIM487
Customer Reviews
4.95 out of 5.00 stars from 120 customer reviews from all over the world
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time