Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Expansion Boards, Daughter Cards
/ Pimoroni Ltd PIM030
PIM030
Obsolete
Expansion Boards, Daughter Cards
Description:
FLOTILLA COLOR SENSOR
Manufacturer:
Pimoroni Ltd
Datasheet:
PIM030 Datasheet
History Price: Obsolete
In Stock: 28800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PIM030 Specification
Specification
Part No
PIM030
Category
Expansion Boards, Daughter Cards
Manufacturer
Pimoroni Ltd
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Flotilla
Platform
Sensor
Type
Light
Function
TCS3472
Utilized IC / Part
Board(s)
PIM030 PDF Datasheet
PIM030 Datasheet
Click and Download: PIM030 Datasheet
PIM030 Related Parts
PIM013
Pimoroni Ltd
PIGLOW
PIM026
Pimoroni Ltd
FLOTILLA RAINBOW RGB LED STRIP
PIM027
Pimoroni Ltd
FLOTILLA MOTION ACCELEROMETER
PIM028
Pimoroni Ltd
FLOTILLA TOUCH 4 CAPACITIVE
PIM029
Pimoroni Ltd
FLOTILLA NUMBER 7 SEGMENT
PIM031
Pimoroni Ltd
FLOTILLA WEATHER TEMPERATURE
PIM032
Pimoroni Ltd
FLOTILLA MATRIX 8X8 WHITE LED
PIM033
Pimoroni Ltd
FLOTILLA AMBIENT LIGHT SENSOR
PIM034
Pimoroni Ltd
FLOTILLA JOYSTICK W/ BUTTON
PIM035
Pimoroni Ltd
FLOTILLA DIAL W/ LEDS
PIM036
Pimoroni Ltd
FLOTILLA - MOTOR
PIM037
Pimoroni Ltd
FLOTILLA SLIDER W/ LEDS
PIM030 Compare Parts
PIM030 vs PIM635
PIM030 vs PIM634
PIM030 vs PIM622
PIM030 vs PIM589
PIM030 vs PIM588
PIM030 vs PIM586
PIM030 vs PIM580
PIM030 vs PIM579
PIM030 vs PIM570
PIM030 vs PIM557
PIM030 vs PIM556
PIM030 vs PIM555
PIM030 vs PIM554
PIM030 vs PIM553
PIM030 vs PIM551
PIM030 vs PIM550
PIM030 vs PIM549
PIM030 vs PIM548
PIM030 vs PIM547
PIM030 vs PIM546
PIM030 vs PIM545
PIM030 vs PIM544
PIM030 vs PIM543
PIM030 vs PIM542
PIM030 vs PIM541
PIM030 vs PIM537
PIM030 vs PIM536
PIM030 vs PIM534
PIM030 vs PIM527
PIM030 vs PIM526
PIM030 vs PIM525
PIM030 vs PIM524
PIM030 vs PIM523
PIM030 vs PIM522
PIM030 vs PIM517
PIM030 vs PIM511
PIM030 vs PIM502
PIM030 vs PIM498
PIM030 vs PIM491
PIM030 vs PIM487
Customer Reviews
4.95 out of 5.00 stars from 176 customer reviews from all over the world
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time