Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Expansion Boards, Daughter Cards
/ Pimoroni Ltd PIM032
PIM032
Obsolete
Expansion Boards, Daughter Cards
Description:
FLOTILLA MATRIX 8X8 WHITE LED
Manufacturer:
Pimoroni Ltd
Datasheet:
PIM032 Datasheet
History Price: Obsolete
In Stock: 27305
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PIM032 Specification
Specification
Part No
PIM032
Category
Expansion Boards, Daughter Cards
Manufacturer
Pimoroni Ltd
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Flotilla
Platform
Opto
Type
LED Matrix
Function
IS31FL3730
Utilized IC / Part
Board(s)
PIM032 PDF Datasheet
PIM032 Datasheet
Click and Download: PIM032 Datasheet
PIM032 Related Parts
PIM013
Pimoroni Ltd
PIGLOW
PIM026
Pimoroni Ltd
FLOTILLA RAINBOW RGB LED STRIP
PIM027
Pimoroni Ltd
FLOTILLA MOTION ACCELEROMETER
PIM028
Pimoroni Ltd
FLOTILLA TOUCH 4 CAPACITIVE
PIM029
Pimoroni Ltd
FLOTILLA NUMBER 7 SEGMENT
PIM030
Pimoroni Ltd
FLOTILLA COLOR SENSOR
PIM031
Pimoroni Ltd
FLOTILLA WEATHER TEMPERATURE
PIM033
Pimoroni Ltd
FLOTILLA AMBIENT LIGHT SENSOR
PIM034
Pimoroni Ltd
FLOTILLA JOYSTICK W/ BUTTON
PIM035
Pimoroni Ltd
FLOTILLA DIAL W/ LEDS
PIM036
Pimoroni Ltd
FLOTILLA - MOTOR
PIM037
Pimoroni Ltd
FLOTILLA SLIDER W/ LEDS
PIM032 Compare Parts
PIM032 vs PIM635
PIM032 vs PIM634
PIM032 vs PIM622
PIM032 vs PIM589
PIM032 vs PIM588
PIM032 vs PIM586
PIM032 vs PIM580
PIM032 vs PIM579
PIM032 vs PIM570
PIM032 vs PIM557
PIM032 vs PIM556
PIM032 vs PIM555
PIM032 vs PIM554
PIM032 vs PIM553
PIM032 vs PIM551
PIM032 vs PIM550
PIM032 vs PIM549
PIM032 vs PIM548
PIM032 vs PIM547
PIM032 vs PIM546
PIM032 vs PIM545
PIM032 vs PIM544
PIM032 vs PIM543
PIM032 vs PIM542
PIM032 vs PIM541
PIM032 vs PIM537
PIM032 vs PIM536
PIM032 vs PIM534
PIM032 vs PIM527
PIM032 vs PIM526
PIM032 vs PIM525
PIM032 vs PIM524
PIM032 vs PIM523
PIM032 vs PIM522
PIM032 vs PIM517
PIM032 vs PIM511
PIM032 vs PIM502
PIM032 vs PIM498
PIM032 vs PIM491
PIM032 vs PIM487
Customer Reviews
4.95 out of 5.00 stars from 98 customer reviews from all over the world
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time