PIM546
PIM546
Active
Description:  PICO UNICORN PACK
Manufacturer:  Pimoroni Ltd
Datasheet:   PIM546 Datasheet
History Price: $25.4
In Stock: 33600
PIM546 Specification
Specification
Part No
PIM546
Category
Expansion Boards, Daughter Cards
Manufacturer
Pimoroni Ltd
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Raspberry Pi Pico
Platform
Opto
Type
LED RGB
Function
RP2040
Utilized IC / Part
Board(s)
PIM546 Related Parts
PIM013
PIM013
Pimoroni Ltd
PIGLOW
PIM026
PIM026
Pimoroni Ltd
FLOTILLA RAINBOW RGB LED STRIP
PIM027
PIM027
Pimoroni Ltd
FLOTILLA MOTION ACCELEROMETER
PIM028
PIM028
Pimoroni Ltd
FLOTILLA TOUCH 4 CAPACITIVE
PIM029
PIM029
Pimoroni Ltd
FLOTILLA NUMBER 7 SEGMENT
PIM030
PIM030
Pimoroni Ltd
FLOTILLA COLOR SENSOR
PIM031
PIM031
Pimoroni Ltd
FLOTILLA WEATHER TEMPERATURE
PIM032
PIM032
Pimoroni Ltd
FLOTILLA MATRIX 8X8 WHITE LED
PIM033
PIM033
Pimoroni Ltd
FLOTILLA AMBIENT LIGHT SENSOR
PIM034
PIM034
Pimoroni Ltd
FLOTILLA JOYSTICK W/ BUTTON
PIM035
PIM035
Pimoroni Ltd
FLOTILLA DIAL W/ LEDS
PIM036
PIM036
Pimoroni Ltd
FLOTILLA - MOTOR
PIM546 Compare Parts
  • PIM546 vs PIM635
  • PIM546 vs PIM634
  • PIM546 vs PIM622
  • PIM546 vs PIM589
  • PIM546 vs PIM588
  • PIM546 vs PIM586
  • PIM546 vs PIM580
  • PIM546 vs PIM579
  • PIM546 vs PIM570
  • PIM546 vs PIM557
  • PIM546 vs PIM556
  • PIM546 vs PIM555
  • PIM546 vs PIM554
  • PIM546 vs PIM553
  • PIM546 vs PIM551
  • PIM546 vs PIM550
  • PIM546 vs PIM549
  • PIM546 vs PIM548
  • PIM546 vs PIM547
  • PIM546 vs PIM545
  • PIM546 vs PIM544
  • PIM546 vs PIM543
  • PIM546 vs PIM542
  • PIM546 vs PIM541
  • PIM546 vs PIM537
  • PIM546 vs PIM536
  • PIM546 vs PIM534
  • PIM546 vs PIM527
  • PIM546 vs PIM526
  • PIM546 vs PIM525
  • PIM546 vs PIM524
  • PIM546 vs PIM523
  • PIM546 vs PIM522
  • PIM546 vs PIM517
  • PIM546 vs PIM511
  • PIM546 vs PIM502
  • PIM546 vs PIM498
  • PIM546 vs PIM491
  • PIM546 vs PIM487
  • PIM546 vs PIM486
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!