Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Expansion Boards, Daughter Cards
/ Pimoroni Ltd PIM541
PIM541
Active
Expansion Boards, Daughter Cards
Description:
AUDIO AMP SHIM (3W MONO AMP)
Manufacturer:
Pimoroni Ltd
Datasheet:
PIM541 Datasheet
History Price: $12.2
In Stock: 28100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PIM541 Specification
Specification
Part No
PIM541
Category
Expansion Boards, Daughter Cards
Manufacturer
Pimoroni Ltd
Series
SHIM
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Raspberry Pi
Platform
Audio
Type
Amplifier
Function
MAX98357A
Utilized IC / Part
Board(s)
PIM541 Related Parts
PIM013
Pimoroni Ltd
PIGLOW
PIM026
Pimoroni Ltd
FLOTILLA RAINBOW RGB LED STRIP
PIM027
Pimoroni Ltd
FLOTILLA MOTION ACCELEROMETER
PIM028
Pimoroni Ltd
FLOTILLA TOUCH 4 CAPACITIVE
PIM029
Pimoroni Ltd
FLOTILLA NUMBER 7 SEGMENT
PIM030
Pimoroni Ltd
FLOTILLA COLOR SENSOR
PIM031
Pimoroni Ltd
FLOTILLA WEATHER TEMPERATURE
PIM032
Pimoroni Ltd
FLOTILLA MATRIX 8X8 WHITE LED
PIM033
Pimoroni Ltd
FLOTILLA AMBIENT LIGHT SENSOR
PIM034
Pimoroni Ltd
FLOTILLA JOYSTICK W/ BUTTON
PIM035
Pimoroni Ltd
FLOTILLA DIAL W/ LEDS
PIM036
Pimoroni Ltd
FLOTILLA - MOTOR
PIM541 Compare Parts
PIM541 vs PIM635
PIM541 vs PIM634
PIM541 vs PIM622
PIM541 vs PIM589
PIM541 vs PIM588
PIM541 vs PIM586
PIM541 vs PIM580
PIM541 vs PIM579
PIM541 vs PIM570
PIM541 vs PIM557
PIM541 vs PIM556
PIM541 vs PIM555
PIM541 vs PIM554
PIM541 vs PIM553
PIM541 vs PIM551
PIM541 vs PIM550
PIM541 vs PIM549
PIM541 vs PIM548
PIM541 vs PIM547
PIM541 vs PIM546
PIM541 vs PIM545
PIM541 vs PIM544
PIM541 vs PIM543
PIM541 vs PIM542
PIM541 vs PIM537
PIM541 vs PIM536
PIM541 vs PIM534
PIM541 vs PIM527
PIM541 vs PIM526
PIM541 vs PIM525
PIM541 vs PIM524
PIM541 vs PIM523
PIM541 vs PIM522
PIM541 vs PIM517
PIM541 vs PIM511
PIM541 vs PIM502
PIM541 vs PIM498
PIM541 vs PIM491
PIM541 vs PIM487
PIM541 vs PIM486
Customer Reviews
4.95 out of 5.00 stars from 137 customer reviews from all over the world
Anaïs Lemoine
France
2026-03-27 15:44
10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
Patricia
Spain
2026-03-27 15:14
Sent very fast, the good quality transistors.
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!