PIM527
PIM527
Active
Description:  LED DOT MATRIX BREAKOUT GREEN
Manufacturer:  Pimoroni Ltd
Datasheet:   PIM527 Datasheet
History Price: $16.3
In Stock: 3700
PIM527 Specification
Specification
Part No
PIM527
Category
Expansion Boards, Daughter Cards
Manufacturer
Pimoroni Ltd
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Raspberry Pi
Platform
Display
Type
LED Dot Matrix 7x5 2-Digit
Function
IS31FL3730, LTP-305
Utilized IC / Part
Board(s), Header(s)
PIM527 Related Parts
PIM013
PIM013
Pimoroni Ltd
PIGLOW
PIM026
PIM026
Pimoroni Ltd
FLOTILLA RAINBOW RGB LED STRIP
PIM027
PIM027
Pimoroni Ltd
FLOTILLA MOTION ACCELEROMETER
PIM028
PIM028
Pimoroni Ltd
FLOTILLA TOUCH 4 CAPACITIVE
PIM029
PIM029
Pimoroni Ltd
FLOTILLA NUMBER 7 SEGMENT
PIM030
PIM030
Pimoroni Ltd
FLOTILLA COLOR SENSOR
PIM031
PIM031
Pimoroni Ltd
FLOTILLA WEATHER TEMPERATURE
PIM032
PIM032
Pimoroni Ltd
FLOTILLA MATRIX 8X8 WHITE LED
PIM033
PIM033
Pimoroni Ltd
FLOTILLA AMBIENT LIGHT SENSOR
PIM034
PIM034
Pimoroni Ltd
FLOTILLA JOYSTICK W/ BUTTON
PIM035
PIM035
Pimoroni Ltd
FLOTILLA DIAL W/ LEDS
PIM036
PIM036
Pimoroni Ltd
FLOTILLA - MOTOR
PIM527 Compare Parts
  • PIM527 vs PIM635
  • PIM527 vs PIM634
  • PIM527 vs PIM622
  • PIM527 vs PIM589
  • PIM527 vs PIM588
  • PIM527 vs PIM586
  • PIM527 vs PIM580
  • PIM527 vs PIM579
  • PIM527 vs PIM570
  • PIM527 vs PIM557
  • PIM527 vs PIM556
  • PIM527 vs PIM555
  • PIM527 vs PIM554
  • PIM527 vs PIM553
  • PIM527 vs PIM551
  • PIM527 vs PIM550
  • PIM527 vs PIM549
  • PIM527 vs PIM548
  • PIM527 vs PIM547
  • PIM527 vs PIM546
  • PIM527 vs PIM545
  • PIM527 vs PIM544
  • PIM527 vs PIM543
  • PIM527 vs PIM542
  • PIM527 vs PIM541
  • PIM527 vs PIM537
  • PIM527 vs PIM536
  • PIM527 vs PIM534
  • PIM527 vs PIM526
  • PIM527 vs PIM525
  • PIM527 vs PIM524
  • PIM527 vs PIM523
  • PIM527 vs PIM522
  • PIM527 vs PIM517
  • PIM527 vs PIM511
  • PIM527 vs PIM502
  • PIM527 vs PIM498
  • PIM527 vs PIM491
  • PIM527 vs PIM487
  • PIM527 vs PIM486
  • Customer Reviews
    4.95 out of 5.00 stars from 93 customer reviews from all over the world
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!