PIM525
PIM525
Active
Description:  PA1010D GPS BREAKOUT
Manufacturer:  Pimoroni Ltd
Datasheet:   PIM525 Datasheet
History Price: $34.4
In Stock: 41500
PIM525 Specification
Specification
Part No
PIM525
Category
Expansion Boards, Daughter Cards
Manufacturer
Pimoroni Ltd
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Arduino, Raspberry Pi
Platform
RF
Type
GPS
Function
PA1010D
Utilized IC / Part
Board(s), Header(s)
PIM525 Related Parts
PIM013
PIM013
Pimoroni Ltd
PIGLOW
PIM026
PIM026
Pimoroni Ltd
FLOTILLA RAINBOW RGB LED STRIP
PIM027
PIM027
Pimoroni Ltd
FLOTILLA MOTION ACCELEROMETER
PIM028
PIM028
Pimoroni Ltd
FLOTILLA TOUCH 4 CAPACITIVE
PIM029
PIM029
Pimoroni Ltd
FLOTILLA NUMBER 7 SEGMENT
PIM030
PIM030
Pimoroni Ltd
FLOTILLA COLOR SENSOR
PIM031
PIM031
Pimoroni Ltd
FLOTILLA WEATHER TEMPERATURE
PIM032
PIM032
Pimoroni Ltd
FLOTILLA MATRIX 8X8 WHITE LED
PIM033
PIM033
Pimoroni Ltd
FLOTILLA AMBIENT LIGHT SENSOR
PIM034
PIM034
Pimoroni Ltd
FLOTILLA JOYSTICK W/ BUTTON
PIM035
PIM035
Pimoroni Ltd
FLOTILLA DIAL W/ LEDS
PIM036
PIM036
Pimoroni Ltd
FLOTILLA - MOTOR
PIM525 Compare Parts
  • PIM525 vs PIM635
  • PIM525 vs PIM634
  • PIM525 vs PIM622
  • PIM525 vs PIM589
  • PIM525 vs PIM588
  • PIM525 vs PIM586
  • PIM525 vs PIM580
  • PIM525 vs PIM579
  • PIM525 vs PIM570
  • PIM525 vs PIM557
  • PIM525 vs PIM556
  • PIM525 vs PIM555
  • PIM525 vs PIM554
  • PIM525 vs PIM553
  • PIM525 vs PIM551
  • PIM525 vs PIM550
  • PIM525 vs PIM549
  • PIM525 vs PIM548
  • PIM525 vs PIM547
  • PIM525 vs PIM546
  • PIM525 vs PIM545
  • PIM525 vs PIM544
  • PIM525 vs PIM543
  • PIM525 vs PIM542
  • PIM525 vs PIM541
  • PIM525 vs PIM537
  • PIM525 vs PIM536
  • PIM525 vs PIM534
  • PIM525 vs PIM527
  • PIM525 vs PIM526
  • PIM525 vs PIM524
  • PIM525 vs PIM523
  • PIM525 vs PIM522
  • PIM525 vs PIM517
  • PIM525 vs PIM511
  • PIM525 vs PIM502
  • PIM525 vs PIM498
  • PIM525 vs PIM491
  • PIM525 vs PIM487
  • PIM525 vs PIM486
  • Customer Reviews
    4.95 out of 5.00 stars from 71 customer reviews from all over the world
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!