Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Expansion Boards, Daughter Cards
/ Pimoroni Ltd PIM487
PIM487
Active
Expansion Boards, Daughter Cards
Description:
AUTOMATION HAT MINI
Manufacturer:
Pimoroni Ltd
Datasheet:
PIM487 Datasheet
History Price: $26.1
In Stock: 25000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PIM487 Specification
Specification
Part No
PIM487
Category
Expansion Boards, Daughter Cards
Manufacturer
Pimoroni Ltd
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Raspberry Pi
Platform
Interface
Type
Automation
Function
-
Utilized IC / Part
Board(s)
PIM487 PDF Datasheet
PIM487 Datasheet
Click and Download: PIM487 Datasheet
PIM487 Related Parts
PIM013
Pimoroni Ltd
PIGLOW
PIM026
Pimoroni Ltd
FLOTILLA RAINBOW RGB LED STRIP
PIM027
Pimoroni Ltd
FLOTILLA MOTION ACCELEROMETER
PIM028
Pimoroni Ltd
FLOTILLA TOUCH 4 CAPACITIVE
PIM029
Pimoroni Ltd
FLOTILLA NUMBER 7 SEGMENT
PIM030
Pimoroni Ltd
FLOTILLA COLOR SENSOR
PIM031
Pimoroni Ltd
FLOTILLA WEATHER TEMPERATURE
PIM032
Pimoroni Ltd
FLOTILLA MATRIX 8X8 WHITE LED
PIM033
Pimoroni Ltd
FLOTILLA AMBIENT LIGHT SENSOR
PIM034
Pimoroni Ltd
FLOTILLA JOYSTICK W/ BUTTON
PIM035
Pimoroni Ltd
FLOTILLA DIAL W/ LEDS
PIM036
Pimoroni Ltd
FLOTILLA - MOTOR
PIM487 Compare Parts
PIM487 vs PIM635
PIM487 vs PIM634
PIM487 vs PIM622
PIM487 vs PIM589
PIM487 vs PIM588
PIM487 vs PIM586
PIM487 vs PIM580
PIM487 vs PIM579
PIM487 vs PIM570
PIM487 vs PIM557
PIM487 vs PIM556
PIM487 vs PIM555
PIM487 vs PIM554
PIM487 vs PIM553
PIM487 vs PIM551
PIM487 vs PIM550
PIM487 vs PIM549
PIM487 vs PIM548
PIM487 vs PIM547
PIM487 vs PIM546
PIM487 vs PIM545
PIM487 vs PIM544
PIM487 vs PIM543
PIM487 vs PIM542
PIM487 vs PIM541
PIM487 vs PIM537
PIM487 vs PIM536
PIM487 vs PIM534
PIM487 vs PIM527
PIM487 vs PIM526
PIM487 vs PIM525
PIM487 vs PIM524
PIM487 vs PIM523
PIM487 vs PIM522
PIM487 vs PIM517
PIM487 vs PIM511
PIM487 vs PIM502
PIM487 vs PIM498
PIM487 vs PIM491
PIM487 vs PIM486
Customer Reviews
4.95 out of 5.00 stars from 106 customer reviews from all over the world
Anaïs Lemoine
France
2026-03-27 15:44
10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
Patricia
Spain
2026-03-27 15:14
Sent very fast, the good quality transistors.
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!