PIM411
PIM411
Active
Description:  BMP280 BREAKOUT TEMPERATURE, P
Manufacturer:  Pimoroni Ltd
Datasheet:   PIM411 Datasheet
History Price: $10.8
In Stock: 29800
PIM411 Specification
Specification
Part No
PIM411
Category
Expansion Boards, Daughter Cards
Manufacturer
Pimoroni Ltd
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Pimoroni Breakouts
Platform
Sensor
Type
Pressure, Temperature
Function
BMP280
Utilized IC / Part
Board(s)
PIM411 PDF Datasheet
PIM411 Related Parts
PIM013
PIM013
Pimoroni Ltd
PIGLOW
PIM026
PIM026
Pimoroni Ltd
FLOTILLA RAINBOW RGB LED STRIP
PIM027
PIM027
Pimoroni Ltd
FLOTILLA MOTION ACCELEROMETER
PIM028
PIM028
Pimoroni Ltd
FLOTILLA TOUCH 4 CAPACITIVE
PIM029
PIM029
Pimoroni Ltd
FLOTILLA NUMBER 7 SEGMENT
PIM030
PIM030
Pimoroni Ltd
FLOTILLA COLOR SENSOR
PIM031
PIM031
Pimoroni Ltd
FLOTILLA WEATHER TEMPERATURE
PIM032
PIM032
Pimoroni Ltd
FLOTILLA MATRIX 8X8 WHITE LED
PIM033
PIM033
Pimoroni Ltd
FLOTILLA AMBIENT LIGHT SENSOR
PIM034
PIM034
Pimoroni Ltd
FLOTILLA JOYSTICK W/ BUTTON
PIM035
PIM035
Pimoroni Ltd
FLOTILLA DIAL W/ LEDS
PIM036
PIM036
Pimoroni Ltd
FLOTILLA - MOTOR
PIM411 Compare Parts
  • PIM411 vs PIM635
  • PIM411 vs PIM634
  • PIM411 vs PIM622
  • PIM411 vs PIM589
  • PIM411 vs PIM588
  • PIM411 vs PIM586
  • PIM411 vs PIM580
  • PIM411 vs PIM579
  • PIM411 vs PIM570
  • PIM411 vs PIM557
  • PIM411 vs PIM556
  • PIM411 vs PIM555
  • PIM411 vs PIM554
  • PIM411 vs PIM553
  • PIM411 vs PIM551
  • PIM411 vs PIM550
  • PIM411 vs PIM549
  • PIM411 vs PIM548
  • PIM411 vs PIM547
  • PIM411 vs PIM546
  • PIM411 vs PIM545
  • PIM411 vs PIM544
  • PIM411 vs PIM543
  • PIM411 vs PIM542
  • PIM411 vs PIM541
  • PIM411 vs PIM537
  • PIM411 vs PIM536
  • PIM411 vs PIM534
  • PIM411 vs PIM527
  • PIM411 vs PIM526
  • PIM411 vs PIM525
  • PIM411 vs PIM524
  • PIM411 vs PIM523
  • PIM411 vs PIM522
  • PIM411 vs PIM517
  • PIM411 vs PIM511
  • PIM411 vs PIM502
  • PIM411 vs PIM498
  • PIM411 vs PIM491
  • PIM411 vs PIM487
  • Customer Reviews
    4.95 out of 5.00 stars from 154 customer reviews from all over the world
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.