Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Expansion Boards, Daughter Cards
/ Pimoroni Ltd PIM366
PIM366
Active
Expansion Boards, Daughter Cards
Description:
MLX90640 THERM CAM 110 DEGREE
Manufacturer:
Pimoroni Ltd
Datasheet:
PIM366 Datasheet
History Price: $69.5
In Stock: 3560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PIM366 Specification
Specification
Part No
PIM366
Category
Expansion Boards, Daughter Cards
Manufacturer
Pimoroni Ltd
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Arduino, Raspberry Pi
Platform
Sensor
Type
Temperature (IR)
Function
MLX90640
Utilized IC / Part
Board(s)
PIM366 PDF Datasheet
PIM366 Datasheet
Click and Download: PIM366 Datasheet
PIM366 Related Parts
PIM013
Pimoroni Ltd
PIGLOW
PIM026
Pimoroni Ltd
FLOTILLA RAINBOW RGB LED STRIP
PIM027
Pimoroni Ltd
FLOTILLA MOTION ACCELEROMETER
PIM028
Pimoroni Ltd
FLOTILLA TOUCH 4 CAPACITIVE
PIM029
Pimoroni Ltd
FLOTILLA NUMBER 7 SEGMENT
PIM030
Pimoroni Ltd
FLOTILLA COLOR SENSOR
PIM031
Pimoroni Ltd
FLOTILLA WEATHER TEMPERATURE
PIM032
Pimoroni Ltd
FLOTILLA MATRIX 8X8 WHITE LED
PIM033
Pimoroni Ltd
FLOTILLA AMBIENT LIGHT SENSOR
PIM034
Pimoroni Ltd
FLOTILLA JOYSTICK W/ BUTTON
PIM035
Pimoroni Ltd
FLOTILLA DIAL W/ LEDS
PIM036
Pimoroni Ltd
FLOTILLA - MOTOR
PIM366 Compare Parts
PIM366 vs PIM635
PIM366 vs PIM634
PIM366 vs PIM622
PIM366 vs PIM589
PIM366 vs PIM588
PIM366 vs PIM586
PIM366 vs PIM580
PIM366 vs PIM579
PIM366 vs PIM570
PIM366 vs PIM557
PIM366 vs PIM556
PIM366 vs PIM555
PIM366 vs PIM554
PIM366 vs PIM553
PIM366 vs PIM551
PIM366 vs PIM550
PIM366 vs PIM549
PIM366 vs PIM548
PIM366 vs PIM547
PIM366 vs PIM546
PIM366 vs PIM545
PIM366 vs PIM544
PIM366 vs PIM543
PIM366 vs PIM542
PIM366 vs PIM541
PIM366 vs PIM537
PIM366 vs PIM536
PIM366 vs PIM534
PIM366 vs PIM527
PIM366 vs PIM526
PIM366 vs PIM525
PIM366 vs PIM524
PIM366 vs PIM523
PIM366 vs PIM522
PIM366 vs PIM517
PIM366 vs PIM511
PIM366 vs PIM502
PIM366 vs PIM498
PIM366 vs PIM491
PIM366 vs PIM487
Customer Reviews
4.95 out of 5.00 stars from 135 customer reviews from all over the world
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time