PIM266
PIM266
Active
Description:  FOUR LETTER PHAT
Manufacturer:  Pimoroni Ltd
Datasheet:   PIM266 Datasheet
History Price: $13.6
In Stock: 4700
PIM266 Specification
Specification
Part No
PIM266
Category
Expansion Boards, Daughter Cards
Manufacturer
Pimoroni Ltd
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Raspberry Pi
Platform
Display
Type
14-Segment 2-Digit
Function
HT16K33
Utilized IC / Part
Board(s)
PIM266 PDF Datasheet
PIM266 Related Parts
PIM013
PIM013
Pimoroni Ltd
PIGLOW
PIM026
PIM026
Pimoroni Ltd
FLOTILLA RAINBOW RGB LED STRIP
PIM027
PIM027
Pimoroni Ltd
FLOTILLA MOTION ACCELEROMETER
PIM028
PIM028
Pimoroni Ltd
FLOTILLA TOUCH 4 CAPACITIVE
PIM029
PIM029
Pimoroni Ltd
FLOTILLA NUMBER 7 SEGMENT
PIM030
PIM030
Pimoroni Ltd
FLOTILLA COLOR SENSOR
PIM031
PIM031
Pimoroni Ltd
FLOTILLA WEATHER TEMPERATURE
PIM032
PIM032
Pimoroni Ltd
FLOTILLA MATRIX 8X8 WHITE LED
PIM033
PIM033
Pimoroni Ltd
FLOTILLA AMBIENT LIGHT SENSOR
PIM034
PIM034
Pimoroni Ltd
FLOTILLA JOYSTICK W/ BUTTON
PIM035
PIM035
Pimoroni Ltd
FLOTILLA DIAL W/ LEDS
PIM036
PIM036
Pimoroni Ltd
FLOTILLA - MOTOR
PIM266 Compare Parts
  • PIM266 vs PIM635
  • PIM266 vs PIM634
  • PIM266 vs PIM622
  • PIM266 vs PIM589
  • PIM266 vs PIM588
  • PIM266 vs PIM586
  • PIM266 vs PIM580
  • PIM266 vs PIM579
  • PIM266 vs PIM570
  • PIM266 vs PIM557
  • PIM266 vs PIM556
  • PIM266 vs PIM555
  • PIM266 vs PIM554
  • PIM266 vs PIM553
  • PIM266 vs PIM551
  • PIM266 vs PIM550
  • PIM266 vs PIM549
  • PIM266 vs PIM548
  • PIM266 vs PIM547
  • PIM266 vs PIM546
  • PIM266 vs PIM545
  • PIM266 vs PIM544
  • PIM266 vs PIM543
  • PIM266 vs PIM542
  • PIM266 vs PIM541
  • PIM266 vs PIM537
  • PIM266 vs PIM536
  • PIM266 vs PIM534
  • PIM266 vs PIM527
  • PIM266 vs PIM526
  • PIM266 vs PIM525
  • PIM266 vs PIM524
  • PIM266 vs PIM523
  • PIM266 vs PIM522
  • PIM266 vs PIM517
  • PIM266 vs PIM511
  • PIM266 vs PIM502
  • PIM266 vs PIM498
  • PIM266 vs PIM491
  • PIM266 vs PIM487
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.