Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Expansion Boards, Daughter Cards
/ Pimoroni Ltd PIM113
PIM113
Obsolete
Expansion Boards, Daughter Cards
Description:
DISPLAY-O-TRON HAT (INDIVIDUAL)
Manufacturer:
Pimoroni Ltd
Datasheet:
PIM113 Datasheet
History Price: Obsolete
In Stock: 31500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PIM113 Specification
Specification
Part No
PIM113
Category
Expansion Boards, Daughter Cards
Manufacturer
Pimoroni Ltd
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Raspberry Pi
Platform
Display
Type
Character LCD 16x3 RGB
Function
-
Utilized IC / Part
Board(s)
PIM113 PDF Datasheet
PIM113 Datasheet
Click and Download: PIM113 Datasheet
PIM113 Related Parts
PIM013
Pimoroni Ltd
PIGLOW
PIM026
Pimoroni Ltd
FLOTILLA RAINBOW RGB LED STRIP
PIM027
Pimoroni Ltd
FLOTILLA MOTION ACCELEROMETER
PIM028
Pimoroni Ltd
FLOTILLA TOUCH 4 CAPACITIVE
PIM029
Pimoroni Ltd
FLOTILLA NUMBER 7 SEGMENT
PIM030
Pimoroni Ltd
FLOTILLA COLOR SENSOR
PIM031
Pimoroni Ltd
FLOTILLA WEATHER TEMPERATURE
PIM032
Pimoroni Ltd
FLOTILLA MATRIX 8X8 WHITE LED
PIM033
Pimoroni Ltd
FLOTILLA AMBIENT LIGHT SENSOR
PIM034
Pimoroni Ltd
FLOTILLA JOYSTICK W/ BUTTON
PIM035
Pimoroni Ltd
FLOTILLA DIAL W/ LEDS
PIM036
Pimoroni Ltd
FLOTILLA - MOTOR
PIM113 Compare Parts
PIM113 vs PIM635
PIM113 vs PIM634
PIM113 vs PIM622
PIM113 vs PIM589
PIM113 vs PIM588
PIM113 vs PIM586
PIM113 vs PIM580
PIM113 vs PIM579
PIM113 vs PIM570
PIM113 vs PIM557
PIM113 vs PIM556
PIM113 vs PIM555
PIM113 vs PIM554
PIM113 vs PIM553
PIM113 vs PIM551
PIM113 vs PIM550
PIM113 vs PIM549
PIM113 vs PIM548
PIM113 vs PIM547
PIM113 vs PIM546
PIM113 vs PIM545
PIM113 vs PIM544
PIM113 vs PIM543
PIM113 vs PIM542
PIM113 vs PIM541
PIM113 vs PIM537
PIM113 vs PIM536
PIM113 vs PIM534
PIM113 vs PIM527
PIM113 vs PIM526
PIM113 vs PIM525
PIM113 vs PIM524
PIM113 vs PIM523
PIM113 vs PIM522
PIM113 vs PIM517
PIM113 vs PIM511
PIM113 vs PIM502
PIM113 vs PIM498
PIM113 vs PIM491
PIM113 vs PIM487
Customer Reviews
4.95 out of 5.00 stars from 141 customer reviews from all over the world
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time