Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ Microchip Technology MCP402XEV
MCP402XEV
Active
Evaluation and Demonstration Boards and Kits
Description:
BOARD EVAL FOR MCP402X
Manufacturer:
Microchip Technology
Datasheet:
MCP402XEV Datasheet
History Price: $32.23
In Stock: 25060
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MCP402XEV Specification
Specification
Part No
MCP402XEV
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Yes, MCU, 8-Bit
Function
MCP4021
Embedded
1 Single Pot, 10kOhm, 64 Tap, Non Volatile
Utilized IC / Part
Board(s), Accessories
Primary Attributes
Data Acquisition
Supplied Contents
Digital Potentiometer
MCP402XEV PDF Datasheet
MCP402XEV Datasheet
Click and Download: MCP402XEV Datasheet
MCP402XEV Related Parts
MCP1630DM-NMC1
Microchip Technology
BOARD DEMO FOR MCP1630
MCP1630RD-DDBK3
Microchip Technology
REF DESIGN MCP1630V BI-DIR 4CELL
MCP1630RD-LIC2
Microchip Technology
BOARD DEMO FOR MCP1630 LI-ION
MCP1631RD-MCC2
Microchip Technology
REFERENCE DESIGN MCP1631HV
MCP212XDM
Microchip Technology
BOARD DEVELOPMENT IRDA
MCP2140DM-TMPSNS
Microchip Technology
BOARD DEMO FOR MCP2140
MCP2150DM
Microchip Technology
BOARD DEMO FOR MCP2150
MCP215X/40EV-DB
Microchip Technology
BOARD DEMO FOR MCP215X/40
MCP215XDM
Microchip Technology
BOARD DEMO FOR MCP215X
MCP2200EV-VCP
Microchip Technology
MOD EVAL USB/RS232 MCP2200
MCP23X08EV
Microchip Technology
BOARD EVALUATION FOR MCP23X08
MCP23X17EV
Microchip Technology
BOARD EVAL FOR MCP23X17
MCP402XEV Compare Parts
MCP402XEV vs MCP73871EV
MCP402XEV vs MCP73871DM-VPCC
MCP402XEV vs MCP7386XEV
MCP402XEV vs MCP7384XEV
MCP402XEV vs MCP7383XRD-PPM
MCP402XEV vs MCP7383XEV-DIBC
MCP402XEV vs MCP73833EV
MCP402XEV vs MCP73831EV
MCP402XEV vs MCP7382XEV
MCP402XEV vs MCP73213EV-2SOVP
MCP402XEV vs MCP73113EV-1SOVP
MCP402XEV vs MCP6XXXDM-FLTR
MCP402XEV vs MCP6031DM-PTPLS
MCP402XEV vs MCP4XXXDM-DB
MCP402XEV vs MCP46XXEV
MCP402XEV vs MCP43XXEV
MCP402XEV vs MCP42XXEV
MCP402XEV vs MCP42XXDM-PTPLS
MCP402XEV vs MCP401XEV
MCP402XEV vs MCP3909RD-3PH1
MCP402XEV vs MCP3909RD-1PH1
MCP402XEV vs MCP3905RD-PM1
MCP402XEV vs MCP3905EV
MCP402XEV vs MCP3421DM-WS
MCP402XEV vs MCP2515DM-BM
MCP402XEV vs MCP23X17EV
MCP402XEV vs MCP23X08EV
MCP402XEV vs MCP2200EV-VCP
MCP402XEV vs MCP215XDM
MCP402XEV vs MCP215X/40EV-DB
MCP402XEV vs MCP2150DM
MCP402XEV vs MCP2140DM-TMPSNS
MCP402XEV vs MCP212XDM
MCP402XEV vs MCP1631RD-MCC2
MCP402XEV vs MCP1630RD-LIC2
MCP402XEV vs MCP1630RD-DDBK3
MCP402XEV vs MCP1630DM-NMC1
MCP402XEV vs MCP73855EV
MCP402XEV vs MCP7381XEV
MCP402XEV vs MCP661DM-LD
Customer Reviews
4.95 out of 5.00 stars from 148 customer reviews from all over the world
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time