Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ Microchip Technology MCP23X17EV
MCP23X17EV
Active
Evaluation and Demonstration Boards and Kits
Description:
BOARD EVAL FOR MCP23X17
Manufacturer:
Microchip Technology
Datasheet:
MCP23X17EV Datasheet
History Price: $63.2
In Stock: 330
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MCP23X17EV Specification
Specification
Part No
MCP23X17EV
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Yes, MCU, 8-Bit
Function
MCP23017, MCP23S17
Embedded
-
Utilized IC / Part
Board(s)
Primary Attributes
Interface
Supplied Contents
GPIO Expander
MCP23X17EV PDF Datasheet
MCP23X17EV Datasheet
Click and Download: MCP23X17EV Datasheet
MCP23X17EV Related Parts
MCP1630DM-NMC1
Microchip Technology
BOARD DEMO FOR MCP1630
MCP1630RD-DDBK3
Microchip Technology
REF DESIGN MCP1630V BI-DIR 4CELL
MCP1630RD-LIC2
Microchip Technology
BOARD DEMO FOR MCP1630 LI-ION
MCP1631RD-MCC2
Microchip Technology
REFERENCE DESIGN MCP1631HV
MCP212XDM
Microchip Technology
BOARD DEVELOPMENT IRDA
MCP2140DM-TMPSNS
Microchip Technology
BOARD DEMO FOR MCP2140
MCP2150DM
Microchip Technology
BOARD DEMO FOR MCP2150
MCP215X/40EV-DB
Microchip Technology
BOARD DEMO FOR MCP215X/40
MCP215XDM
Microchip Technology
BOARD DEMO FOR MCP215X
MCP2200EV-VCP
Microchip Technology
MOD EVAL USB/RS232 MCP2200
MCP23X08EV
Microchip Technology
BOARD EVALUATION FOR MCP23X08
MCP2515DM-BM
Microchip Technology
BOARD DEMO FOR MCP2515/51
MCP23X17EV Compare Parts
MCP23X17EV vs MCP73871EV
MCP23X17EV vs MCP73871DM-VPCC
MCP23X17EV vs MCP7386XEV
MCP23X17EV vs MCP7384XEV
MCP23X17EV vs MCP7383XRD-PPM
MCP23X17EV vs MCP7383XEV-DIBC
MCP23X17EV vs MCP73833EV
MCP23X17EV vs MCP73831EV
MCP23X17EV vs MCP7382XEV
MCP23X17EV vs MCP73213EV-2SOVP
MCP23X17EV vs MCP73113EV-1SOVP
MCP23X17EV vs MCP6XXXDM-FLTR
MCP23X17EV vs MCP6031DM-PTPLS
MCP23X17EV vs MCP4XXXDM-DB
MCP23X17EV vs MCP46XXEV
MCP23X17EV vs MCP43XXEV
MCP23X17EV vs MCP42XXEV
MCP23X17EV vs MCP42XXDM-PTPLS
MCP23X17EV vs MCP402XEV
MCP23X17EV vs MCP401XEV
MCP23X17EV vs MCP3909RD-3PH1
MCP23X17EV vs MCP3909RD-1PH1
MCP23X17EV vs MCP3905RD-PM1
MCP23X17EV vs MCP3905EV
MCP23X17EV vs MCP3421DM-WS
MCP23X17EV vs MCP2515DM-BM
MCP23X17EV vs MCP23X08EV
MCP23X17EV vs MCP2200EV-VCP
MCP23X17EV vs MCP215XDM
MCP23X17EV vs MCP215X/40EV-DB
MCP23X17EV vs MCP2150DM
MCP23X17EV vs MCP2140DM-TMPSNS
MCP23X17EV vs MCP212XDM
MCP23X17EV vs MCP1631RD-MCC2
MCP23X17EV vs MCP1630RD-LIC2
MCP23X17EV vs MCP1630RD-DDBK3
MCP23X17EV vs MCP1630DM-NMC1
MCP23X17EV vs MCP73855EV
MCP23X17EV vs MCP7381XEV
MCP23X17EV vs MCP661DM-LD
Customer Reviews
4.95 out of 5.00 stars from 127 customer reviews from all over the world
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time