Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ Microchip Technology MCP215X/40EV-DB
MCP215X/40EV-DB
Obsolete
Evaluation and Demonstration Boards and Kits
Description:
BOARD DEMO FOR MCP215X/40
Manufacturer:
Microchip Technology
Datasheet:
MCP215X/40EV-DB Datasheet
History Price: Obsolete
In Stock: 3760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MCP215X/40EV-DB Specification
Specification
Part No
MCP215X/40EV-DB
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Yes, MCU, 8-Bit
Function
MCP2150, MCP2155, MCP2140
Embedded
PICDEM? Demo Board Interface
Utilized IC / Part
Board(s)
Primary Attributes
Interface
Supplied Contents
IrDA
MCP215X/40EV-DB PDF Datasheet
MCP215X/40EV-DB Datasheet
Click and Download: MCP215X/40EV-DB Datasheet
MCP215X/40EV-DB Related Parts
MCP1630DM-NMC1
Microchip Technology
BOARD DEMO FOR MCP1630
MCP1630RD-DDBK3
Microchip Technology
REF DESIGN MCP1630V BI-DIR 4CELL
MCP1630RD-LIC2
Microchip Technology
BOARD DEMO FOR MCP1630 LI-ION
MCP1631RD-MCC2
Microchip Technology
REFERENCE DESIGN MCP1631HV
MCP212XDM
Microchip Technology
BOARD DEVELOPMENT IRDA
MCP2140DM-TMPSNS
Microchip Technology
BOARD DEMO FOR MCP2140
MCP2150DM
Microchip Technology
BOARD DEMO FOR MCP2150
MCP215XDM
Microchip Technology
BOARD DEMO FOR MCP215X
MCP2200EV-VCP
Microchip Technology
MOD EVAL USB/RS232 MCP2200
MCP23X08EV
Microchip Technology
BOARD EVALUATION FOR MCP23X08
MCP23X17EV
Microchip Technology
BOARD EVAL FOR MCP23X17
MCP2515DM-BM
Microchip Technology
BOARD DEMO FOR MCP2515/51
MCP215X/40EV-DB Compare Parts
MCP215X/40EV-DB vs MCP73871EV
MCP215X/40EV-DB vs MCP73871DM-VPCC
MCP215X/40EV-DB vs MCP7386XEV
MCP215X/40EV-DB vs MCP7384XEV
MCP215X/40EV-DB vs MCP7383XRD-PPM
MCP215X/40EV-DB vs MCP7383XEV-DIBC
MCP215X/40EV-DB vs MCP73833EV
MCP215X/40EV-DB vs MCP73831EV
MCP215X/40EV-DB vs MCP7382XEV
MCP215X/40EV-DB vs MCP73213EV-2SOVP
MCP215X/40EV-DB vs MCP73113EV-1SOVP
MCP215X/40EV-DB vs MCP6XXXDM-FLTR
MCP215X/40EV-DB vs MCP6031DM-PTPLS
MCP215X/40EV-DB vs MCP4XXXDM-DB
MCP215X/40EV-DB vs MCP46XXEV
MCP215X/40EV-DB vs MCP43XXEV
MCP215X/40EV-DB vs MCP42XXEV
MCP215X/40EV-DB vs MCP42XXDM-PTPLS
MCP215X/40EV-DB vs MCP402XEV
MCP215X/40EV-DB vs MCP401XEV
MCP215X/40EV-DB vs MCP3909RD-3PH1
MCP215X/40EV-DB vs MCP3909RD-1PH1
MCP215X/40EV-DB vs MCP3905RD-PM1
MCP215X/40EV-DB vs MCP3905EV
MCP215X/40EV-DB vs MCP3421DM-WS
MCP215X/40EV-DB vs MCP2515DM-BM
MCP215X/40EV-DB vs MCP23X17EV
MCP215X/40EV-DB vs MCP23X08EV
MCP215X/40EV-DB vs MCP2200EV-VCP
MCP215X/40EV-DB vs MCP215XDM
MCP215X/40EV-DB vs MCP2150DM
MCP215X/40EV-DB vs MCP2140DM-TMPSNS
MCP215X/40EV-DB vs MCP212XDM
MCP215X/40EV-DB vs MCP1631RD-MCC2
MCP215X/40EV-DB vs MCP1630RD-LIC2
MCP215X/40EV-DB vs MCP1630RD-DDBK3
MCP215X/40EV-DB vs MCP1630DM-NMC1
MCP215X/40EV-DB vs MCP73855EV
MCP215X/40EV-DB vs MCP7381XEV
MCP215X/40EV-DB vs MCP661DM-LD
Customer Reviews
4.95 out of 5.00 stars from 188 customer reviews from all over the world
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time