Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ Microchip Technology MCP2140DM-TMPSNS
MCP2140DM-TMPSNS
Obsolete
Evaluation and Demonstration Boards and Kits
Description:
BOARD DEMO FOR MCP2140
Manufacturer:
Microchip Technology
Datasheet:
MCP2140DM-TMPSNS Datasheet
History Price: Obsolete
In Stock: 47625
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MCP2140DM-TMPSNS Specification
Specification
Part No
MCP2140DM-TMPSNS
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Yes, MCU, 8-Bit
Function
MCP2140
Embedded
IrDA Controller with PIC18F MCU and Temp Sensor Temp
Utilized IC / Part
Board(s)
Primary Attributes
Interface
Supplied Contents
IrDA
MCP2140DM-TMPSNS PDF Datasheet
MCP2140DM-TMPSNS Datasheet
Click and Download: MCP2140DM-TMPSNS Datasheet
MCP2140DM-TMPSNS Related Parts
MCP1630DM-NMC1
Microchip Technology
BOARD DEMO FOR MCP1630
MCP1630RD-DDBK3
Microchip Technology
REF DESIGN MCP1630V BI-DIR 4CELL
MCP1630RD-LIC2
Microchip Technology
BOARD DEMO FOR MCP1630 LI-ION
MCP1631RD-MCC2
Microchip Technology
REFERENCE DESIGN MCP1631HV
MCP212XDM
Microchip Technology
BOARD DEVELOPMENT IRDA
MCP2150DM
Microchip Technology
BOARD DEMO FOR MCP2150
MCP215X/40EV-DB
Microchip Technology
BOARD DEMO FOR MCP215X/40
MCP215XDM
Microchip Technology
BOARD DEMO FOR MCP215X
MCP2200EV-VCP
Microchip Technology
MOD EVAL USB/RS232 MCP2200
MCP23X08EV
Microchip Technology
BOARD EVALUATION FOR MCP23X08
MCP23X17EV
Microchip Technology
BOARD EVAL FOR MCP23X17
MCP2515DM-BM
Microchip Technology
BOARD DEMO FOR MCP2515/51
MCP2140DM-TMPSNS Compare Parts
MCP2140DM-TMPSNS vs MCP73871EV
MCP2140DM-TMPSNS vs MCP73871DM-VPCC
MCP2140DM-TMPSNS vs MCP7386XEV
MCP2140DM-TMPSNS vs MCP7384XEV
MCP2140DM-TMPSNS vs MCP7383XRD-PPM
MCP2140DM-TMPSNS vs MCP7383XEV-DIBC
MCP2140DM-TMPSNS vs MCP73833EV
MCP2140DM-TMPSNS vs MCP73831EV
MCP2140DM-TMPSNS vs MCP7382XEV
MCP2140DM-TMPSNS vs MCP73213EV-2SOVP
MCP2140DM-TMPSNS vs MCP73113EV-1SOVP
MCP2140DM-TMPSNS vs MCP6XXXDM-FLTR
MCP2140DM-TMPSNS vs MCP6031DM-PTPLS
MCP2140DM-TMPSNS vs MCP4XXXDM-DB
MCP2140DM-TMPSNS vs MCP46XXEV
MCP2140DM-TMPSNS vs MCP43XXEV
MCP2140DM-TMPSNS vs MCP42XXEV
MCP2140DM-TMPSNS vs MCP42XXDM-PTPLS
MCP2140DM-TMPSNS vs MCP402XEV
MCP2140DM-TMPSNS vs MCP401XEV
MCP2140DM-TMPSNS vs MCP3909RD-3PH1
MCP2140DM-TMPSNS vs MCP3909RD-1PH1
MCP2140DM-TMPSNS vs MCP3905RD-PM1
MCP2140DM-TMPSNS vs MCP3905EV
MCP2140DM-TMPSNS vs MCP3421DM-WS
MCP2140DM-TMPSNS vs MCP2515DM-BM
MCP2140DM-TMPSNS vs MCP23X17EV
MCP2140DM-TMPSNS vs MCP23X08EV
MCP2140DM-TMPSNS vs MCP2200EV-VCP
MCP2140DM-TMPSNS vs MCP215XDM
MCP2140DM-TMPSNS vs MCP215X/40EV-DB
MCP2140DM-TMPSNS vs MCP2150DM
MCP2140DM-TMPSNS vs MCP212XDM
MCP2140DM-TMPSNS vs MCP1631RD-MCC2
MCP2140DM-TMPSNS vs MCP1630RD-LIC2
MCP2140DM-TMPSNS vs MCP1630RD-DDBK3
MCP2140DM-TMPSNS vs MCP1630DM-NMC1
MCP2140DM-TMPSNS vs MCP73855EV
MCP2140DM-TMPSNS vs MCP7381XEV
MCP2140DM-TMPSNS vs MCP661DM-LD
Customer Reviews
4.95 out of 5.00 stars from 166 customer reviews from all over the world
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time