DM320108-BNDL
DM320108-BNDL
Active
Description:  BUNDLE SAMA5D2-PTC-EK QT1-XPRO
Manufacturer:  Microchip Technology
History Price: Active
In Stock: 10200
DM320108-BNDL Specification
Specification
Part No
DM320108-BNDL
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Microchip Technology
Series
AT91SAMA5
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MPU
Core Processor
ARM? Cortex?-A5
Platform
Bundle SAMA5D2-PTC-EK QT1-XPRO
Utilized IC / Part
SAMA5D27
Mounting Type
Fixed
Contents
Board(s), Cable(s)
DM320108-BNDL PDF Datasheet
DM320108-BNDL Related Parts
DM300014
DM300014
Microchip Technology
DSPICDEM 1.1 30F6014 EVAL BRD
DM300017
DM300017
Microchip Technology
DSPICDEM DSPIC30F2010 EVAL BRD
DM300018
DM300018
Microchip Technology
DSPICDEM 2 DSPIC30F EVAL BRD
DM300019
DM300019
Microchip Technology
DSPICDEM 80PIN 30F/33F/24H/24FJ
DM300024
DM300024
Microchip Technology
DSPICDEM 1.1 PLUS 30F/IC33F/24H
DM300027
DM300027
Microchip Technology
16-BIT 28-PIN PIC24/DSPIC30F/33F
DM303008
DM303008
Microchip Technology
KEELOQ 3 PIC16F886 EVAL BRD
DM320001
DM320001
Microchip Technology
PIC32 STARTER KIT PIC32 EVAL BRD
DM320003
DM320003
Microchip Technology
PIC32MX USB STARTER BOARD
DM320003-2
DM320003-2
Microchip Technology
PIC32 USB STARTER KIT II
DM320003-3
DM320003-3
Microchip Technology
PIC32 USB STARTER KIT III
DM320004
DM320004
Microchip Technology
PIC32 ETHERNET STARTER KIT
DM320108-BNDL Compare Parts
  • DM320108-BNDL vs DM330030
  • DM320108-BNDL vs DM330028-2
  • DM320108-BNDL vs DM330028
  • DM320108-BNDL vs DM330027
  • DM320108-BNDL vs DM330026
  • DM320108-BNDL vs DM330013-2
  • DM320108-BNDL vs DM330013
  • DM320108-BNDL vs DM330012
  • DM320108-BNDL vs DM330011
  • DM320108-BNDL vs DM320210
  • DM320108-BNDL vs DM320209
  • DM320108-BNDL vs DM320204
  • DM320108-BNDL vs DM320198
  • DM320108-BNDL vs DM320119
  • DM320108-BNDL vs DM320115
  • DM320108-BNDL vs DM320114
  • DM320108-BNDL vs DM320113
  • DM320108-BNDL vs DM320107
  • DM320108-BNDL vs DM320106
  • DM320108-BNDL vs DM320105
  • DM320108-BNDL vs DM320104-BNDL
  • DM320108-BNDL vs DM320104
  • DM320108-BNDL vs DM320103
  • DM320108-BNDL vs DM320101
  • DM320108-BNDL vs DM320100
  • DM320108-BNDL vs DM320013
  • DM320108-BNDL vs DM320010-C
  • DM320108-BNDL vs DM320010
  • DM320108-BNDL vs DM320008-C
  • DM320108-BNDL vs DM320008
  • DM320108-BNDL vs DM320007-C
  • DM320108-BNDL vs DM320007
  • DM320108-BNDL vs DM320006-C
  • DM320108-BNDL vs DM320006
  • DM320108-BNDL vs DM320004-2
  • DM320108-BNDL vs DM320004
  • DM320108-BNDL vs DM320003-3
  • DM320108-BNDL vs DM320003-2
  • DM320108-BNDL vs DM320003
  • DM320108-BNDL vs DM320001
  • Customer Reviews
    4.95 out of 5.00 stars from 58 customer reviews from all over the world
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.