☰
DM300027
DM300027
Active
Description:  16-BIT 28-PIN PIC24/DSPIC30F/33F
Manufacturer:  Microchip Technology
Datasheet:   DM300027 Datasheet
History Price: $121.27
In Stock: 21065
DM300027 Specification
Specification
Part No
DM300027
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Microchip Technology
Series
dsPIC?, PIC?
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 16-Bit
Core Processor
PIC, dsPIC
Platform
16-Bit 28-Pin
Utilized IC / Part
PIC24, dsPIC30F, dsPIC33F
Mounting Type
Socket
Contents
Board(s), Cable(s), Accessories
DM300027 Related Parts
DM300014
DM300014
Microchip Technology
DSPICDEM 1.1 30F6014 EVAL BRD
DM300017
DM300017
Microchip Technology
DSPICDEM DSPIC30F2010 EVAL BRD
DM300018
DM300018
Microchip Technology
DSPICDEM 2 DSPIC30F EVAL BRD
DM300019
DM300019
Microchip Technology
DSPICDEM 80PIN 30F/33F/24H/24FJ
DM300024
DM300024
Microchip Technology
DSPICDEM 1.1 PLUS 30F/IC33F/24H
DM303008
DM303008
Microchip Technology
KEELOQ 3 PIC16F886 EVAL BRD
DM320001
DM320001
Microchip Technology
PIC32 STARTER KIT PIC32 EVAL BRD
DM320003
DM320003
Microchip Technology
PIC32MX USB STARTER BOARD
DM320003-2
DM320003-2
Microchip Technology
PIC32 USB STARTER KIT II
DM320003-3
DM320003-3
Microchip Technology
PIC32 USB STARTER KIT III
DM320004
DM320004
Microchip Technology
PIC32 ETHERNET STARTER KIT
DM320004-2
DM320004-2
Microchip Technology
PIC32 ETHERNET STARTER KIT II
DM300027 Compare Parts
  • DM300027 vs DM330030
  • DM300027 vs DM330028-2
  • DM300027 vs DM330028
  • DM300027 vs DM330027
  • DM300027 vs DM330026
  • DM300027 vs DM330013-2
  • DM300027 vs DM330013
  • DM300027 vs DM330012
  • DM300027 vs DM330011
  • DM300027 vs DM320210
  • DM300027 vs DM320209
  • DM300027 vs DM320204
  • DM300027 vs DM320198
  • DM300027 vs DM320119
  • DM300027 vs DM320115
  • DM300027 vs DM320114
  • DM300027 vs DM320113
  • DM300027 vs DM320108-BNDL
  • DM300027 vs DM320107
  • DM300027 vs DM320106
  • DM300027 vs DM320105
  • DM300027 vs DM320104-BNDL
  • DM300027 vs DM320104
  • DM300027 vs DM320103
  • DM300027 vs DM320101
  • DM300027 vs DM320100
  • DM300027 vs DM320013
  • DM300027 vs DM320010-C
  • DM300027 vs DM320010
  • DM300027 vs DM320008-C
  • DM300027 vs DM320008
  • DM300027 vs DM320007-C
  • DM300027 vs DM320007
  • DM300027 vs DM320006-C
  • DM300027 vs DM320006
  • DM300027 vs DM320004-2
  • DM300027 vs DM320004
  • DM300027 vs DM320003-3
  • DM300027 vs DM320003-2
  • DM300027 vs DM320003
  • Customer Reviews
    4.95 out of 5.00 stars from 113 customer reviews from all over the world
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described