Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Embedded MCU, DSP Evaluation Boards
/ Microchip Technology DM300019
DM300019
Obsolete
Embedded MCU, DSP Evaluation Boards
Description:
DSPICDEM 80PIN 30F/33F/24H/24FJ
Manufacturer:
Microchip Technology
Datasheet:
DM300019 Datasheet
History Price: Obsolete
In Stock: 20500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DM300019 Specification
Specification
Part No
DM300019
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Microchip Technology
Series
dsPIC?
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 16-Bit
Core Processor
-
Platform
dsPICDEM? 80-pin
Utilized IC / Part
dsPIC30F, dsPIC33F, PIC24H, PIC24FJ
Mounting Type
Socket
Contents
Board(s), Accessories
DM300019 PDF Datasheet
DM300019 Datasheet
Click and Download: DM300019 Datasheet
DM300019 Related Parts
DM300014
Microchip Technology
DSPICDEM 1.1 30F6014 EVAL BRD
DM300017
Microchip Technology
DSPICDEM DSPIC30F2010 EVAL BRD
DM300018
Microchip Technology
DSPICDEM 2 DSPIC30F EVAL BRD
DM300024
Microchip Technology
DSPICDEM 1.1 PLUS 30F/IC33F/24H
DM300027
Microchip Technology
16-BIT 28-PIN PIC24/DSPIC30F/33F
DM303008
Microchip Technology
KEELOQ 3 PIC16F886 EVAL BRD
DM320001
Microchip Technology
PIC32 STARTER KIT PIC32 EVAL BRD
DM320003
Microchip Technology
PIC32MX USB STARTER BOARD
DM320003-2
Microchip Technology
PIC32 USB STARTER KIT II
DM320003-3
Microchip Technology
PIC32 USB STARTER KIT III
DM320004
Microchip Technology
PIC32 ETHERNET STARTER KIT
DM320004-2
Microchip Technology
PIC32 ETHERNET STARTER KIT II
DM300019 Compare Parts
DM300019 vs DM330030
DM300019 vs DM330028-2
DM300019 vs DM330028
DM300019 vs DM330027
DM300019 vs DM330026
DM300019 vs DM330013-2
DM300019 vs DM330013
DM300019 vs DM330012
DM300019 vs DM330011
DM300019 vs DM320210
DM300019 vs DM320209
DM300019 vs DM320204
DM300019 vs DM320198
DM300019 vs DM320119
DM300019 vs DM320115
DM300019 vs DM320114
DM300019 vs DM320113
DM300019 vs DM320108-BNDL
DM300019 vs DM320107
DM300019 vs DM320106
DM300019 vs DM320105
DM300019 vs DM320104-BNDL
DM300019 vs DM320104
DM300019 vs DM320103
DM300019 vs DM320101
DM300019 vs DM320100
DM300019 vs DM320013
DM300019 vs DM320010-C
DM300019 vs DM320010
DM300019 vs DM320008-C
DM300019 vs DM320008
DM300019 vs DM320007-C
DM300019 vs DM320007
DM300019 vs DM320006-C
DM300019 vs DM320006
DM300019 vs DM320004-2
DM300019 vs DM320004
DM300019 vs DM320003-3
DM300019 vs DM320003-2
DM300019 vs DM320003
Customer Reviews
4.95 out of 5.00 stars from 61 customer reviews from all over the world
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets