☰
DM300018
DM300018
Active
Description:  DSPICDEM 2 DSPIC30F EVAL BRD
Manufacturer:  Microchip Technology
Datasheet:   DM300018 Datasheet
History Price: $148.37
In Stock: 41220
DM300018 Specification
Specification
Part No
DM300018
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Microchip Technology
Series
dsPIC?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 16-Bit
Core Processor
dsPIC
Platform
dsPICDEM? 2
Utilized IC / Part
dsPIC30F
Mounting Type
Socket
Contents
Board(s), LCD
DM300018 PDF Datasheet
DM300018 Related Parts
DM300014
DM300014
Microchip Technology
DSPICDEM 1.1 30F6014 EVAL BRD
DM300017
DM300017
Microchip Technology
DSPICDEM DSPIC30F2010 EVAL BRD
DM300019
DM300019
Microchip Technology
DSPICDEM 80PIN 30F/33F/24H/24FJ
DM300024
DM300024
Microchip Technology
DSPICDEM 1.1 PLUS 30F/IC33F/24H
DM300027
DM300027
Microchip Technology
16-BIT 28-PIN PIC24/DSPIC30F/33F
DM303008
DM303008
Microchip Technology
KEELOQ 3 PIC16F886 EVAL BRD
DM320001
DM320001
Microchip Technology
PIC32 STARTER KIT PIC32 EVAL BRD
DM320003
DM320003
Microchip Technology
PIC32MX USB STARTER BOARD
DM320003-2
DM320003-2
Microchip Technology
PIC32 USB STARTER KIT II
DM320003-3
DM320003-3
Microchip Technology
PIC32 USB STARTER KIT III
DM320004
DM320004
Microchip Technology
PIC32 ETHERNET STARTER KIT
DM320004-2
DM320004-2
Microchip Technology
PIC32 ETHERNET STARTER KIT II
DM300018 Description
Overview of the Microchip Technology DM300018

The Microchip Technology DM300018 is an evaluation board designed to help engineers quickly assess and develop applications using Microchip’s 8-bit PIC® microcontrollers, particularly from the PIC16, PIC18, and PIC32 families. This versatile board provides a wide range of features, including a rich set of peripherals, debugging options, and flexible communication interfaces, making it a useful tool for both beginners and experienced developers. The DM300018 supports rapid prototyping and testing, allowing for the effective evaluation of a variety of microcontroller features and capabilities.

Microchip’s commitment to providing developers with advanced yet easy-to-use evaluation platforms is reflected in the design and feature set of the DM300018, making it an excellent choice for embedded systems development.

Key Features of the DM300018 Evaluation Board

* Microcontroller Compatibility:
The DM300018 evaluation board is compatible with a wide variety of Microchip microcontrollers, including the PIC16, PIC18, and PIC32 families. This broad compatibility allows developers to easily switch between microcontrollers for different applications without needing separate evaluation platforms.

* On-board Programmer and Debugger:
The board includes an integrated programmer and debugger, making it easier to load and debug firmware directly on the target microcontroller. The in-circuit debugger is capable of handling both program loading and real-time debugging, providing developers with a powerful tool for identifying and troubleshooting issues during development.

* Flexible Power Options:
The DM300018 evaluation board offers multiple power options, including USB-powered and external 5V DC power input. This flexibility ensures the board can be used in various setups and is compatible with a wide range of systems.

* Comprehensive Peripherals:
The board is equipped with a rich set of peripherals to test and demonstrate various microcontroller features. These peripherals include:

* LEDs: For visual feedback of microcontroller output
* Push Buttons: For user input and control
* I2C and SPI Headers: For connecting additional sensors, displays, or communication modules
* UART Interface: For serial communication with external devices or systems
* Analog Inputs: For interfacing with analog sensors or signals
* PWM Outputs: For controlling motors, LEDs, or other peripherals that require pulse-width modulation

* Expansion Headers:
The board provides convenient headers for expanding the system with additional hardware components, making it ideal for prototype development and testing. These headers allow the user to add external modules, such as communication modules (Wi-Fi, Bluetooth), sensors, or actuators, to create a complete embedded system.

* LCD and Touchscreen Support:
The DM300018 includes support for interfacing with LCD displays, providing an easy way to integrate user interfaces into projects. Additionally, the board offers touch screen compatibility, enabling the development of advanced graphical user interfaces for embedded systems.

* Universal Debugging Interface:
The board is equipped with a universal debugger interface, allowing it to work with a variety of debugging tools and environments. This includes support for both serial debugging and standard debugging protocols like JTAG and ICSP.

Electrical and Mechanical Specifications

* Microcontroller Compatibility:

* Compatible with PIC16, PIC18, and PIC32 families (8-bit, 16-bit, and 32-bit microcontrollers)
* Supports various package types, including 28-pin DIP, 40-pin DIP, and 44-pin QFN

* Power Supply:

* USB 5V or external 5V DC input
* On-board voltage regulator for providing stable power to the microcontroller and peripherals
* Power consumption: Depends on the connected peripherals and microcontroller used

* Operating Temperature Range:

* Typically 0°C to 70°C for general-purpose applications

* Dimensions:

* Form Factor: Compact evaluation board (approximately 5.25 inches x 2.5 inches / 133mm x 63mm)
* Designed for easy integration into development environments and projects that require space-efficient hardware

Communication Interfaces

* USB Interface:

* The board features a USB interface for power and communication, which can be used to interact with a host computer for programming, debugging, and data transfer. This provides convenience during the development and testing stages.

* I2C and SPI:

* The DM300018 supports I2C and SPI communication protocols, enabling the use of external sensors, modules, and devices that communicate over these popular serial protocols. The SPI interface allows for fast data transfer speeds, while I2C offers simple, multi-master communication for applications like sensor networks.

* UART (RS-232):

* The board includes UART communication for serial communication with devices such as GPS modules, Bluetooth, or wireless communication devices. It supports the standard RS-232 protocol for flexible, long-distance communication.

* CAN Bus Interface:

* The DM300018 is also equipped with a CAN (Controller Area Network) bus interface, which is essential for automotive, industrial, and automation applications. This allows the development of systems that can communicate over a robust, fault-tolerant bus.

* JTAG Interface:

* For advanced debugging and programming, the DM300018 includes support for JTAG, which provides low-level access to the microcontroller’s registers and memory. JTAG is useful for complex debugging scenarios, especially for system designers and advanced engineers.

User Interface and Debugging Support

* Integrated Debugger:

* The DM300018 includes an integrated debugger that supports debugging over serial connections, making it easier to troubleshoot and fine-tune code without the need for an external debugger. It provides a range of debugging features such as breakpoints, step-through execution, and variable monitoring.

* LED Indicators:

* The board includes a set of on-board LEDs that provide visual feedback for various operations, such as indicating power, communication activity, or user-defined outputs. This helps engineers monitor the status of the board during development and testing.

* Push Buttons and Switches:

* The push buttons on the evaluation board allow users to interact with the microcontroller for basic input or control. These are commonly used for setting parameters, triggering events, or resetting the board during testing.

* Expansion Slots:

* The DM300018 includes expansion slots and headers for adding additional modules, enabling users to connect other devices like LCD displays, motor controllers, sensors, and more. These expansion headers make the board flexible and adaptable to a wide variety of projects and systems.

Software and Development Tools

* IDE Compatibility:

* The board is fully compatible with Microchip’s MPLAB® X Integrated Development Environment (IDE), which is widely used for programming and debugging PIC microcontrollers. MPLAB X provides a comprehensive suite of development tools, including a code editor, debugger, and compiler, making the process of writing and testing code more efficient.

* MPLAB XC Compilers:

* The DM300018 works seamlessly with MPLAB XC compilers, supporting the C, C++, and assembly programming languages. The compilers optimize code for Microchip microcontrollers, helping to achieve high performance and small code sizes.

* MPLAB Code Configurator (MCC):

* For users who prefer a graphical approach to peripheral configuration, the board supports MPLAB Code Configurator (MCC), a software tool that simplifies the process of configuring peripheral settings such as timers, UARTs, and I/O pins.

* Microchip Harmony Framework:

* The DM300018 board also supports the Microchip Harmony Framework, a set of integrated libraries and tools that help developers design complex embedded systems. Harmony simplifies the use of peripherals, middleware, and communication stacks.

Applications

* Embedded Systems Prototyping:
The DM300018 is an ideal platform for prototyping embedded systems, whether for consumer electronics, automotive systems, or industrial equipment. Its wide array of interfaces and peripherals makes it suitable for various application areas, including robotics, home automation, and industrial control.

* Wireless Communication:
With its support for UART, I2C, SPI, and CAN interfaces, the DM300018 can be used to develop wireless communication systems, including Wi-Fi, Bluetooth, Zigbee, and other radio-based protocols.

* Motor Control and Automation:
The ability to interface with motors, sensors, and actuators makes this evaluation board suitable for motor control and automation applications. Developers can use it to create systems for robotics, automation equipment, and control systems.

* Educational Use:
The DM300018 is also a great educational tool, allowing students and engineers to learn about microcontroller programming, debugging, and interfacing with external devices in an easy-to-use and well-supported environment.

Conclusion

The Microchip Technology DM300018 is a comprehensive and flexible evaluation board that provides developers with a powerful platform for developing, testing, and prototyping applications based on Microchip’s PIC microcontrollers. With its broad compatibility, extensive set of peripherals, and built-in debugging and programming features, the DM300018 is an essential tool for anyone working with embedded systems. Whether you are designing wireless communication systems, motor control applications, or complex embedded solutions, the DM300018 offers a versatile and robust platform to bring your ideas to life.
DM300018 Compare Parts
  • DM300018 vs DM330030
  • DM300018 vs DM330028-2
  • DM300018 vs DM330028
  • DM300018 vs DM330027
  • DM300018 vs DM330026
  • DM300018 vs DM330013-2
  • DM300018 vs DM330013
  • DM300018 vs DM330012
  • DM300018 vs DM330011
  • DM300018 vs DM320210
  • DM300018 vs DM320209
  • DM300018 vs DM320204
  • DM300018 vs DM320198
  • DM300018 vs DM320119
  • DM300018 vs DM320115
  • DM300018 vs DM320114
  • DM300018 vs DM320113
  • DM300018 vs DM320108-BNDL
  • DM300018 vs DM320107
  • DM300018 vs DM320106
  • DM300018 vs DM320105
  • DM300018 vs DM320104-BNDL
  • DM300018 vs DM320104
  • DM300018 vs DM320103
  • DM300018 vs DM320101
  • DM300018 vs DM320100
  • DM300018 vs DM320013
  • DM300018 vs DM320010-C
  • DM300018 vs DM320010
  • DM300018 vs DM320008-C
  • DM300018 vs DM320008
  • DM300018 vs DM320007-C
  • DM300018 vs DM320007
  • DM300018 vs DM320006-C
  • DM300018 vs DM320006
  • DM300018 vs DM320004-2
  • DM300018 vs DM320004
  • DM300018 vs DM320003-3
  • DM300018 vs DM320003-2
  • DM300018 vs DM320003
  • Customer Reviews
    4.95 out of 5.00 stars from 180 customer reviews from all over the world
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described