Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Infineon Technologies EVAL1K6WPSUG7DDTOBO1
EVAL1K6WPSUG7DDTOBO1
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
1600W SERVER POWER SUPPLY
Manufacturer:
Infineon Technologies
Datasheet:
EVAL1K6WPSUG7DDTOBO1 Datasheet
History Price: $585.4
In Stock: 37300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EVAL1K6WPSUG7DDTOBO1 vs EVAL-ADUM5028EBZ
Part No
EVAL1K6WPSUG7DDTOBO1
EVAL-ADUM5028EBZ
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Infineon Technologies
Analog Devices
Series
-
IsoPower?, iCoupler?
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
AC/DC, Primary and Secondary Side with PFC
DC/DC Converter
Outputs and Type
1, Isolated
1, Isolated
Voltage - Output
12.2V
3.3V or 5V
Current - Output
-
60mA
Voltage - Input
176 ~ 265 VAC
5V
Regulator Topology
Flyback
-
Frequency - Switching
-
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
ICE2QR2280G, XMC1402, XMC4200
ADuM5028
Power - Output
1.6 kW
-